Dimensions Product Height : 1.02 MM [.04 INCH ] Product Length : 1.8 MM [.07 INCH ] Product Width : 1.12 MM [.044 INCH ]
Electrical Characteristics Current Rating (Max) (MAMP) : 600 DC Resistance (OHM) : .34 Inductance (MICHEN) : .068 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 1.7
Other Inductor Quality Factor : 37
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0603
Termination Features Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Dimensions
- Product Height : 1.02 MM [.04 INCH ]
- Product Length : 1.8 MM [.07 INCH ]
- Product Width : 1.12 MM [.044 INCH ]
Electrical Characteristics
- Current Rating (Max) (MAMP) : 600
- DC Resistance (OHM) : .34
- Inductance (MICHEN) : .068
- Passive Component Tolerance (PCT) : 5
- Self Resonant Frequency (GHZ) : 1.7
Other
- Inductor Quality Factor : 37
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Wire Wound
- Inductor Type : High Frequency
- Package Size Code : 0603
Termination Features
- Termination Method to Printed Circuit Board : Surface Mount
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 125