Body Features Lead Type : Axial-Leaded
Dimensions Product Diameter : 4.2 MM [.165 INCH ] Product Length : 10 MM [.393 INCH ]
Electrical Characteristics Current Rating (Max) (MAMP) : 395 DC Resistance (OHM) : 1.5 Inductance (MICHEN) : 15 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .035
Other Inductor Quality Factor : 55
Packaging Features Packaging Method : Ammo Packed
Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions Operating Temperature Range (DEGC) : -55 - 100
Body Features
Dimensions
- Product Diameter : 4.2 MM [.165 INCH ]
- Product Length : 10 MM [.393 INCH ]
Electrical Characteristics
- Current Rating (Max) (MAMP) : 395
- DC Resistance (OHM) : 1.5
- Inductance (MICHEN) : 15
- Passive Component Tolerance (PCT) : 10
- Self Resonant Frequency (GHZ) : .035
Other
- Inductor Quality Factor : 55
Packaging Features
- Packaging Method : Ammo Packed
Product Type Features
- Element Type : Wire Wound
- Inductor Type : Radio Frequency
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 100