Heat Saving Systems, Inc. Datasheets for Air Curtains
Air curtains create downward air turbulence at building accessways to limit the exchange of air, dust, and insects between environments.
Air Curtains: Learn more
| Product Name | Notes |
|---|---|
| Commercial, retail or institutional, high traffic areas, for openings of up to 16` (5 m). This model can be equipped with optional internal air filters of any micron specification, and... | |
| For openings of up to 50' (15m) and 80' (25m), these units are available as special order only and require full engineered project specifications. Aircraft hangers, large industrial.Each Control Panel... | |
| Series 100 - compact units with built in controls. Smaller applications, man doors, or as a combination supplementary heater in a smaller vestibule or drive thru window. By the special... | |
| Series 1000 - higher powered decorative model, available only in 79`, complete with halogen lighting. Suitable for office, retail or condominium environments, for installation up to 11` (3.5 m) in... | |
| Series 1001 - a popular model for installation where a decorative, but very functional application is required. These units are floor mounted and stand 79`high and have a maximum rated... | |
| Series 1002 - A decorative multipurpose air curtain. Designed to be flush mounted or suspended, for installation up to 11` (3.5 m). This model will give you space elegance, with... | |
| Series 200 - rated for main doors or openings or installation up to 8` (2.5 m), drive through windows, smaller vestibules, or in combination as a supplementary heater. Very quiet... | |
| Series 300 - the most popular, all- purpose model. Elegant to install in public or employee entranceways, but, with enough power for smaller commercial or retail environments, warehouse bay or... | |
| Series 301- commercial, institutional or retail applications. Rated for heights up to 11` (3.5 m). This model is made specifically to fit into a standard suspended ceiling to allow the... | |
| Series 400 - commercial, industrial or institutional, larger openings or installation up to 16` (5 m). The higher air output of this model will typically be required in a larger... | |
| Series 401 - designed specifically for high humidity locations, with either stainless or galvanized steel casing, protected motors and electrical circuits. High output for installing up to 16` (5 m)... | |
| Series 700 - For openings and installations of up to 23` (7 m) Axial fan powered units for Industrial and large warehouse installations, railway buildings, aircraft hangers, where low temperatures... |