Our low cost 0.75 watt single and dual output DC-DC converter is highly efficient with 500 Vdc input/output isolation and a miniature single-inline package.
INPUT
5 Vdc: 4.5 - 5.5 Vdc
12 Vdc: 10.8 - 13.2 Vdc
15 Vdc: 13.5 - 16.5 Vdc
24 Vdc: 21.6 - 26.4 Vdc
OUTPUT
Voltage Accuracy: ±5%
Line Regulation: -1 or 1% of Vin
Load Regulation: 10% for 5V, 3% for all other models
Ripple Noise of 20MHz Bw: 50 mVp-p
Temperature Coefficient: 0.1%/°C
Short Circuit Protection: 1 sec. max
Noise: 75mVp-p max, 50 mVrms max
GENERAL
Efficiency: 70 - 80%
Isolation Voltage: 750 Vdc
Isolation Resistance: 1000 MOhms
Switching Frequency: 100 KHz
ENVIRONMENTAL
Operating Temperature Range: -25 to 71°C
Storage Temperature Range: -55 to 105°C
Cooling: Free Air Convection
PHYSICAL
Case Material: Non-Conductive Black Plastic
Dimensions: 0.77” x 0.24” x 0.40” (19.6 x 6.10 x 10.20 mm)
Our low cost 0.75 watt single and dual output DC-DC converter is highly efficient with 500 Vdc input/output isolation and a miniature single-inline package.
INPUT
- 5 Vdc: 4.5 - 5.5 Vdc
- 12 Vdc: 10.8 - 13.2 Vdc
- 15 Vdc: 13.5 - 16.5 Vdc
- 24 Vdc: 21.6 - 26.4 Vdc
OUTPUT
- Voltage Accuracy: ±5%
- Line Regulation: -1 or 1% of Vin
- Load Regulation: 10% for 5V, 3% for all other models
- Ripple Noise of 20MHz Bw: 50 mVp-p
- Temperature Coefficient: 0.1%/°C
- Short Circuit Protection: 1 sec. max
- Noise: 75mVp-p max, 50 mVrms max
GENERAL
- Efficiency: 70 - 80%
- Isolation Voltage: 750 Vdc
- Isolation Resistance: 1000 MOhms
- Switching Frequency: 100 KHz
ENVIRONMENTAL
- Operating Temperature Range: -25 to 71°C
- Storage Temperature Range: -55 to 105°C
- Cooling: Free Air Convection
PHYSICAL
- Case Material: Non-Conductive Black Plastic
- Dimensions: 0.77” x 0.24” x 0.40” (19.6 x 6.10 x 10.20 mm)