Limit Switches LIMIT SWITCH
Complete limit switch assemblies can be constructed using ZCKJ limit bodies and ZCKE/Y limit switch heads and actuators. Rated 240V 3A at AC15 10A Ith. Snap action NC contacts with positive opening operation. -25 to +70°C operating temperature. Protected to IP66
Pole and Throw Configuration = SP
Normal State Configuration = NO/NC
IP Rating = IP65
Maximum Current = 10 A
Housing Material = Metal
Maximum AC Voltage = 240V
Maximum DC Voltage = 250V
Series = OsiSense XC
Contact Type = Snap Action
Terminal Type = Screw
VAST STOCK CO., LIMITED | RS Components, Ltd. | |
---|---|---|
Product Category | Limit Switches | Limit Switches |
Product Number | ZCKJ11 | 3608461 |
Product Name | Limit Switches | |
Switch Type | Electromechanical | |
Normal State | Normally Open; Normally Closed | |
Switch Configuration | SP |