SRBC sensor boxes are used with quarter turn pneumatic actuators (such as the Festo DFPD series). They provide electrical feedback and a visual indication of the valves current position and are easily installed using mounting adapters. Installation is easy using the pre-assembled mounting adapter and the actuator cams require no specialised tooling to set.
Normal State Configuration = N/O
IP Rating = IP67
Housing Material = Die Cast Aluminium
Maximum DC Voltage = 30V
Connection Type = M20
Series = SRBC
Terminal Type = Terminal Strip
Length = 120mm
Width = 98mm
Maximum Operating Temperature = +70°C
RS Components, Ltd. | |
---|---|
Product Category | Limit Switches |
Product Number | 1228211 |
Normal State | Normally Open |