Nidec Power Datasheets for Generator Heads and Alternators
Generator heads and alternators convert mechanical energy into electrical power through electromagnetic induction.
Generator Heads and Alternators: Learn more
| Product Name | Notes |
|---|---|
| Kato Engineering generators for gas & steam turbines are designed for efficiency and durability for use in demanding industrial applications. They operate with extremely low levels of vibration, can be... | |
| Kato Engineering offers a complete line of high frequency (400 Hz) generators. These units provide economical power for grounded aircraft's navigational equipment, ground power and military support products. Kato Engineering... | |
| Kato Engineering Ultra High Efficiency alternators range from 380 to 690 V.* Kato Engineering's patented high efficiency units deliver optimum efficiencies beyond the traditional approach to high efficiency generators. Kato... | |
| Rugged Construction and Superior Insulation Kato Engineering traction alternators are the premier choice for mine-haul trucks. These traction alternators provide the power for today’s electric drive systems. Kato traction alternators’ | |
| Kato Engineering high voltage generators range from 6000 - 15,000 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments,... | |
| Kato Engineering locomotive traction alternators are designed for new or rebuilt locomotives used in switchyard and short road-haul applications. Our locomotive alternators are usually placed in one of two configurations:... | |
| Kato Engineering low voltage generators range up to 1000 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments, and... | |
| Kato Engineering medium voltage generators range from 1000 - 5999 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments,... |