Kato Engineering high voltage generators range from 6000 - 15,000 V.
The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments, and long generator life.
Kato Engineering designs power generation systems that can comply with numerous international standards (ISO, IEEE, MIL-STD, NEMA…) and meet/exceed industry standards for performance, reliability, maintainability and compactness. With each proposal, we quote specific requirements for your application needs. Kato Engineering designs power generation systems that can comply with numerous international standards (ISO, IEEE, MIL-STD, NEMA…) and meet/exceed industry standards for performance, reliability, maintainability and compactness. With each proposal, we quote specific requirements for your application needs.
Kato Engineering, Inc. | |
---|---|
Product Category | Generator Heads and Alternators |
Product Name | High Voltage AC Generators |
Drive Type | Direct Driven |
Output Type | Three Phase AC |
Output Power | 750 to 25000 kwatts |