Lee Engineering, LLC Datasheets for Tube Clamp Connectors

Tube clamp connectors are structuring components used to fasten tubing together in flexible or modular construction systems. These systems are essentially industrial-grade Erector® sets made of steel, aluminum, or composite materials.
Tube Clamp Connectors: Learn more

Product Name Notes
12 L2A-1 Connectors
3/4″ Socket Screw may be used in conjunction with the 3/4″ Closed Connector. Made of Aluminum alloy and fits a 5/16″ Hex key. Comes in a pack of 2.
Aluminum Recessed Flat Top Rod Socket with Tapered Bore & Nut for 3/4” Tapered Rod or Adapter. Sits flush with on workspace for a professional finish. Create the ultimate finish...
Aluminum Recessed mount burette socket for 12.7mm (1/2″) rod. Mount your 1/2″ tapered lab rods to your lab bench for safe and effective lab frame assemblies. Our Aluminum recessed mount...
Aluminum Rod Socket with Tapered Bore Socket & Nut for 3/4” Tapered Rod or Adapter. This Rod socket had a radiused top to create a complete finished look for your...
Aluminum Tapered Adapter for 1/2″ Rods and 3/4″ Rod Socket. Fits 1/2” Threaded Rod. Designed to withstand heat and resist harsh chemicals, This Tapered Adapter will fit a 1/2″ Threaded...
Base plate
Black Nylon Apparatus Flange for 1/2″ Rods. For anchoring of rods to walls, floor or test stand.
Closed style 3/4″ clamp connector designed to hold two 3/4″ diameter rods perpendicular to each other. Accommodates 19.05 mm (3/4″) rod. Rods are adjustable and locked with two set screws.
Custom engineered at Lee Engineering and made of ABS plastic this plug was specifically made to place inside of your 1/2″ recessed table mount sockets to create a flush finished...
Custom engineered at Lee Engineering and made of ABS plastic this plug was specifically made to place inside of your 3/4″ recessed table mount sockets to create a flush finished...
Extend the length of your lab frame rods. This strong, corrosion-resistant aluminum alloy connector permits end-to-end joining of 12.7 mm (1/2″) rods in diameter. Precision machining ensures rod alignment. Non-Threaded...
Extend the length of your lab frame rods. This strong, corrosion-resistant plastic rod coupler permits end-to-end joining of 12.7 mm (1/2″) rods in diameter. Precision machining ensures rod alignment. Non-Threaded...
Extend the length of your lab frame rods. This strong, corrosion-resistant stainless steel connector permits end-to-end joining of 12.7 mm rods in diameter. Precision machining ensures rod alignment. Non-Threaded and...
For anchoring lattice frame. 12.7 mm (1/2″) diameter rod can swing in one plane 22 1/2 degrees in each direction and locked with two (2) 1/4″ -20 hex head screws.
For anchoring of 12.7 mm (1/2″) support rods. This one-inch wide by two-inch long lab foot was created to fit inside lab frame channels. Mounting screws required. Aluminum
For anchoring of 12.7 mm (1/2″) support rods. This one-inch wide fitting was custom created to fit inside a lab frame channel for maximum stability. Mounting screws required. Stainless Steel.
For anchoring of 19.05 mm (3/4″) lattice rods. 57.15 (2.25″) diameter flange. Flange or base Plate may be fastened to wall, floor, or test stand. #10 mounting screws required. Non-ferrous...
For vertical anchoring of 12.7 mm (1/2″) lattice frame. 50.88 (2″) diameter flange. May be fastened to wall, floor or test stand. #10 mounting screws required. Non ferrous zinc alloy.
For vertical anchoring of 12.7 mm (1/2″) lattice frame. May be fastened to a wall, floor, or test stand. 50.88 mm (2″) diameter flange. #10 mounting screws required. Stainless steel...
Heavy duty support connector joins rod frames in different planes. Accommodates 12.7 mm (1/2″) rod. Rods are locked with 1/4″-20 hex screws. Stainless steel. Used for attachment of ring stand,...
Industrial 1.97″ (5 cm) 3 Finger, Vinyl Coated Extension Lab Clamp, 3.35″ (8.5 cm) maximum clamp opening. • Clamp constructed of powder coated high-grade zinc alloy, 3 finger vinyl coated...
Industrial 3 Finger, Cork-Lined Extension Lab Clamp, 3.35″ (8.5) cm maximum clamp opening. • Clamp constructed of powder coated high-grade zinc alloy, 3 finger cork lined clamp attached to a...
Industrial 3 Finger, Vinyl coated Extension Lab Clamp, 8.5 cm maximum clamp opening. • Clamp constructed of powder coated high-grade zinc alloy 3 finger vinyl coated clamp attached to a...
Industrial Series, 2 Vinyl Coated Prong, Dual Adjustment Clamp attached to a stainless steel extension rod, Maximum Clamp Opening 2.5″ (7 cm). • Heavy duty spring loaded clamp jaw with...
Industrial Series, Heavy Duty, 3 Vinyl Coated Finger, Dual Adjustable Head Lab Clamp, Maximum clamp opening 2.36″ (6 cm). • Heavy-duty spring-loaded clamp jaw with a dual screw adjustment to...
Joins rod frames in different planes. Open throat construction permits rods to be lifted out without having to be pulled through. Setups can remain unchanged when shifting individual members. Accommodates...
Joins rod frames in the same or different planes. Open throat construction permits rods to be lifted out without having to be pulled through. Setups can remain unchanged when shifting...
Swivel Base plates for anchoring your lattice frame. 12.7 mm (1/2″) diameter rod can swing in one plane 22 1/2 degrees in each direction and locked with two (2) 1/4″-20...
Tee handle assembly used to convert any standard connector into a quick action connector. Compatible with both our Stainless Steel Open Lab Rod Connector and Closed Lab Rod Connector. Connectors...
This Closed Black Nylon Connector provides a heavy-duty attachment of lattice apparatus rods. Closed black nylon connectors are recommended for setups that will remain unchanged. Accommodates 12.7 mm rod. Rods...
This custom made end socket fits a 12.7 mm (1/2″) rod.
This Open Nylon Connector Joins rod frames in the same or different planes. Open throat construction permits rods to be lifted out without having to be pulled through. Setups can...