World Star Tech Datasheets for Alignment Lasers
Alignment Lasers are lasers that create an extremely accurate reference point, line, or shape for aligning machines in industrial processes.
Alignment Lasers: Learn more
| Product Name | Notes |
|---|---|
| Overview of HL63101MG Laser Diode HL63101MG is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of... | |
| Overview of HL63102MG Laser Diode HL63102MG is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of... | |
| Overview of HL6312G-A Laser Diode HL6312G-A is a visible red laser diode developed by Ushio. It operates at a wavelength of 635 nm, delivering a continuous wave (CW) optical output... | |
| Overview of HL63142DG Laser Diode HL63142DG is a high-power visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of... | |
| Overview of HL6319G-A Laser Diode HL6319G-A is a laser diode manufactured by Ushio, engineered for applications requiring stable and precise light emission in the red spectrum. It operates at a... | |
| Overview of HL6320G-A Laser Diode HL6320G-A is a high-performance AlGaInP laser diode designed for precision applications requiring stable and visible red light output. Operating at a wavelength of 635 nm,... | |
| Overview of HL6322G-A Laser Diode HL6322G-A laser diode, by Ushio, is designed for precision applications requiring stable and reliable performance. Its single-transverse-mo de operation and 638 nm wavelength make it... | |
| Overview of HL63263DG Laser Diode HL63263DG is a high-power red laser diode developed by Ushio, tailored for industrial and machine vision applications that require reliable operation, long lifetime, and stable... | |
| Overview of HL63653TG Laser Diode HL63653TG is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 200 mW at a wavelength of 640 nm. | |
| Overview of HL6395MG-A Laser Diode HL6395MG-A is a high-performance red laser diode from Ushio, designed for precision and reliability in industrial and optical applications. With a 639 nm wavelength and... | |
| Overview of HL6396MG Laser Diode HL6396MG is a high-performance 639 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers... | |
| Overview of HL6397MG-A Laser Diode HL6397MG-A is a high-performance 639 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers... | |
| Overview of HL6398MG Laser Diode HL6398MG is a high-performance 639 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a... | |
| Overview of HL6501MG-A Laser Diode HL6501MG-A is a high-performance 658 nm red laser diode manufactured by Ushio. Designed for precision optical applications, it offers a combination of high output power,... | |
| Overview of HL6544FM-A Laser Diode HL6544FM-A is a high-performance AlGaInP laser diode emitting visible red light at a wavelength of approximately 660 nm. It delivers an optical output power of... | |
| Overview of HL6756MG-A Laser Diode HL6756MG-A is a red laser diode manufactured by Ushio, emitting visible light at a wavelength of 670 nm with a continuous wave (CW) optical output... | |
| Overview of PLT5 520DB_P Laser Diode PLT5 520DB_P is a high-performance green laser diode manufactured by OSRAM, designed for precision applications across various industries. Housed in a TO-56 metal can... | |
| Overview of WLD-10-650N Laser Diode WLD-10-650N laser diode has Single Mode. WLD-10-650N is ideal for pointing/alignment applications demanding reliable operations with a long lifetime and stable output power. |