Eaton Multi-Bag Filter Housing, MAXILINE™ MBF HE

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Bag Filter Housing, MAXILINE™ MBF HE -  - Eaton
Tinton Falls, NJ, USA
Multi-Bag Filter Housing, MAXILINE™ MBF HE
Multi-Bag Filter Housing, MAXILINE™ MBF HE
The user friendly, cost effective MAXILINE MBF HE bag filter housing for high volume applications and processes. Cover Features Reliable Swing Eye Bolt or Segment Clamp Closure Mechanism Available in Type 304 stainless steel, Type 316 stainless steel or carbon steel with standard Buna N o-rings, Viton®, o-rings are an available as an option. A counter balanced spring assisted cover lifting mechanism balances the cover perfectly giving it a "weightless" feel. Opening and closing the cover is "finger tip" easy. Side inlet and bottom outlet provides easy and complete drainage. A tangential outlet option is available to reduce the height of the housing making filter bag change-out easier. Unique 3-point hold down ensures a high-quality seal between each filter bag and the housing body. A supplied special tool ensures, simple effective operation. Housing volume is optimized to minimize product loss. Available in four sizes for 3, 4, 6, 8 or 12 standard size 02 double length filter bags.

The user friendly, cost effective MAXILINE MBF HE bag filter housing for high volume applications and processes.

Cover Features Reliable Swing Eye Bolt or Segment Clamp Closure Mechanism

  • Available in Type 304 stainless steel, Type 316 stainless steel or carbon steel with standard Buna N o-rings, Viton®, o-rings are an available as an option.
  • A counter balanced spring assisted cover lifting mechanism balances the cover perfectly giving it a "weightless" feel. Opening and closing the cover is "finger tip" easy.
  • Side inlet and bottom outlet provides easy and complete drainage. A tangential outlet option is available to reduce the height of the housing making filter bag change-out easier.
  • Unique 3-point hold down ensures a high-quality seal between each filter bag and the housing body. A supplied special tool ensures, simple effective operation.
  • Housing volume is optimized to minimize product loss.
  • Available in four sizes for 3, 4, 6, 8 or 12 standard size 02 double length filter bags.
Supplier's Site Datasheet

Technical Specifications

  Eaton
Product Category Metalworking Fluid Filters
Product Name Multi-Bag Filter Housing, MAXILINE™ MBF HE
Type Bag
Filtration Product Lubricants; Oil
Application / Industry Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; Automotive, Chemical Processing, Paints, Inks, Resins and Coatings, Petrochemicals, Industrial Water Treatment, Pharmaceutical, Lubricants
Housing Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

 - 7382728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
Simplex Liquid Bag Filter Housing -  - Hilliard Corporation (The)
Hilliard Corporation (The)
Specs
Type cartridge
Filtration Product Oil
Application / Industry Hydrocarbon; Power Generation; Paper and Pulp Processing
View Details
General Cartridges - 336 - Fulflo® 336 Pleated Cartridge - Thermon, Inc
Specs
Type Cartridge
Filtration Product Water; Oil; Chemical; GasolineDiesel
Filter Medium Material Cellulose
View Details
Micron Tee Filter - STF Series -  - Superlok - Mako Products
Superlok - Mako Products
Specs
Type cartridge
Filtration Product HydraulicFluid
Housing Material Steel - Stainless (optional feature); Brass
View Details