Zotefoams, Inc. Datasheets for Foam Insulation
Foam insulation or thermal insulating foams are low density elastomers or polymers, which provide a thermal barrier between components and a heat or cold source.
Foam Insulation: Learn more
| Product Name | Notes |
|---|---|
| High performance closed cell, cross-linked Nylon foam based on Polyamide 6. ZOTEK® N combines all the recognised benefits of nylon with the advantages of a foam. Excellent temperature performance (up... | |
| PVDF (polyvinylidene fluoride) High performance closed cell, cross-linked fluoro-polymer foam based on fluoride. ZOTEK® F foams are inherently flame retardant releasing very little heat and only small quantities... | |
| ZOTEK® F Aviation Interiors Grades OSU Flexible OSU Semi-rigid OSU Rigid ZOTEK® F General Aviation Grades F30 BMS 8-371D; AIMS04-14-009 F38 HT BMS 8-371D; AIMS04-14-009 F74... | |
| ZOTEK® F Insulation Construction & Electronics Grades F35 F40 HT (High Temperature resistance up to 160ᵒC / 320ᵒF) F75 HT F40 HT LS (High Temperature, Low Smoke) (listed to... | |
| Flammability Performance meets stringent aviation interior flammability requirements. ZOTEK® F also meets BMS 8-371D & AIMS04-14-009. Its OSU grades meet FAR 25.853(d) and exhibit exceptionally low heat release. |