100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
POT 100 OHM 2W WIREWOUND LINEAR
62 Series 10-Turn Potentiometer — Type 62JA
3⁄8" Plain bushing. Slotted shaft: 15⁄16" FMS. 100,000 shaft revolutions life. Sleeve bearings. Functional Output: Linear. Absolute Linearity: ±0.25%. Power Dissipation: 2 Watts at 25°C. Stop Torque: 50 Oz.-in. Effective Rotation: 360°.
WIREWOUND POTENTIOMETER, 100 OHM, 0.05, 2W; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:62 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Wirewound Resistors | Resistors | Wirewound Resistors | Resistors |
Product Number | 62JA100-ND | 62JA100 | 70152995 | 01F2299 |
Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot;Wirewound;Res 100 Ohms;Panel;10 Turns;Pwr-Rtg 2 W;Linear;Dia-Shaft 0.25" | Wirewound Potentiometer, 100 Ohm, 0.05, 2W; Track Resistance Honeywell |
Category / Application | General Use | General Use | ||
Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) | |
Standards and Certifications | RoHS | RoHS | ||
Resistance Range | 100 ohms | 100 ohms | 100 ohms | |
Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |