POT 10K OHM 2W WIREWOUND LINEAR
The 73 series from Honeywell is a precision type potentiometer made with a wirewound element. It has a power rating of 2 watts. Suitable for the following applications: manual controls, welding and heating.
Robust nickel plated brass shaft and bushings. Wirewound element. Linear taper. 10-turn construction. Power Rating 2 W. Rotational Life: 50000 cycles
Maximum Resistance = 10kOhms
Number of Turns = 10
Potentiometer Type = Linear
Mounting Type = Panel Mount
Shaft Diameter = 6.35 mm
Power Rating = 2W
Termination Style = Solder Lug
Tolerance = ±5%
Series = 73
Diameter = 22.23mm
73 Series Precision Potentiometer
The 73 series is a 2 watt precision 10-turn potentiometer. The 73JB is the economical version of the 73JA, offering all the electrical features of the 73JA, but employing a long life nylon shaft construction. The 73JB has a metal bushing with glass filled black nylon shaft. The 73JA has a stainless steel shaft and metal bushing. Both shafts are 1⁄4" dia, 13⁄16" long FMS and have 5⁄16" plain threaded bushing, screwdriver slots, and 50,000 cycles rotational life. End resistance is 0.3% of total resistance or 1 Ω, whichever is greater. 5% tolerance. 500 WV max.
The 73 Series is a 2 watt precision 10-turn potentiometer. The 73JB is the economical version of the 73JA, offering all the electrical features of the 73JA, but employing a long life nylon shaft construction. The 73JB has a metal bushing with glass filled black nylon shaft. The 73JA has a stainless steel shaft and metal bushing. Both shafts are 1⁄4" dia, 13⁄16" long FMS and have 5⁄16" plain threaded bushing, screwdriver slots, and 50,000 cycles rotational life. End resistance is 0.3% of total resistance or 1 Ω, whichever is greater. 5% tolerance. 500 WV max. Stop Torque: 75 oz.-in. Power Rating: 2 watts @ 70°C.
0.312 in. bushing length, slotted shaft ending, 500 V working voltage.
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors |
Product Number | 73JA10K | 8310677 | 70153054 |
Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Linear;Pwr-Rtg 2W;Shaft Dia 0.25in | |
Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |
Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
Power Rating | 2 watts | 2 watts | |
Mounting / Packaging | Panel Mount (Bushing); Solder Lug | Panel Mount (Bushing) | |
Potentiometer Type | Standard Potentiometer |