0.04 INCH THK BRASS MATERIAL; SMOOTH FINISH; (1) BLANK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE BOX MOUNT; APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL; APPROVAL UL 514, CSA; SB MO
Thomas & Betts Corporation | |
---|---|
Product Category | Wallplates |
Product Number | SB13-CC25 |
Product Name | Standard Wall Plate |
Type | Blank Wall Plate |