Leviton Manufacturing Datasheets for Wallplates
Wallplates are covers for electrical receptacles and switches normally mounted on a wall.
Wallplates: Learn more
| Product Name | Notes |
|---|---|
| 1-Gang Decora/GFCI Device Decora Wallplate, Midway Size, Thermoset, Device Mount - Gray | |
| 1-Gang Decora/GFCI Device Decora Wallplate, Standard Size, Thermoplastic Nylon, Device Mount, Hot Stamped Computer Only, Lettering Size 3/16-Inch - Ivory | |
| 1-Gang Double Spring Clip Device Audio/Video Wallplate, Standard Size, Polymer Break Resistant, Box Mount, - Ivory | |
| 1-Gang Double Spring Clip Device Audio/Video Wallplate, Standard Size, Polymer Break Resistant, Box Mount, - White | |
| 1-Gang Duplex Device Receptacle Wallplate, Raintight While-In-Use, Thermoplastic, Device Mount, Vertical Extra Deep Lid - Clear | |
| 1-Gang Duplex Device Receptacle Wallplate, Raintight While-In-Use, Thermoplastic, Device Mount, Vertical Extra Deep Lid - Gray | |
| 1-Gang Duplex Device Receptacle Wallplate, Standard Size, Thermoplastic Nylon, Device Mount, Hot Stamped Computer Only, Lettering Size 3/16-Inch - Ivory | |
| 1-Gang Duplex Device Receptacle Wallplate, Standard Size, Thermoplastic Nylon, Device Mount, Hot Stamped Computer Only, Lettering Size 3/16-Inch - Orange | |
| 1-Gang Duplex Device Receptacle Wallplate, Standard Size, Thermoplastic Nylon, Device Mount, Hot Stamped Computer Only, Lettering Size 3/16-Inch - White | |
| 1-Gang Duplex Device Receptacle Wallplate, Standard Size, Thermoplastic Nylon, Device Mount, Hot Stamped Isolated Ground - White | |
| 1-Gang Flush Mount 2.465 Inch Dia. Device Receptacle Wallplate, Midway Size, Thermoplastic Nylon, Device Mount - Ivory | |
| 1-Gang Flush Mount 2.465 Inch Dia. Device Receptacle Wallplate, Midway Size, Thermoplastic Nylon, Device Mount, - White | |
| 1-Gang Single 1.406 Inch Hole Device Receptacle Wallplate, Weather-Resistant, Die-Cast Zinc, Device Mount, Horizontal Self Closing Lid - Gray | |
| 1-Gang Single Spring Clip Device Audio/Video Wallplate, Standard Size, Polymer Break Resistant, Box Mount, - White | |
| 2-Gang 1-Toggle 1-Decora/GFCI Device Combination Wallplate, Midway Size, Thermoset, Device Mount - White | |
| 5-Gang Decora Plus Device Decora Wallplate, Screwless, Poly Carbonate, Snap-On Mount, Screwless Subplate - IVORY | |
| 6-Gang Decora Plus Screwless Snap-On Wallplate | |
| 8-Gang Decora/GFCI Device Decora Wallplate, Standard Size, Painted Metal, Device Mount - Ivory | |
| Accommodates all standard style wall phones. Four color-coded screw-down connection. | |
| Decora Insert, 6P4C, screw terminals, ivory | |
| Decora Insert, 6P6C, screw terminals, almond | |
| Decora Insert, 6P6C, screw terminals, black | |
| Decora Insert, 6P6C, screw terminals, brown | |
| Decora Insert, 6P6C, screw terminals, grey | |
| Decora Insert, 6P6C, screw terminals, white | |
| Decora Insert, 8P8C, screw terminals, brown | |
| Decora Insert, 8P8C, screw terminals, ivory | |
| Decora Insert, 8P8C, screw terminals, white | |
| Decora Telephone Wall Jack Assembly, 6P4C x 6P4C, screw terminals, ivory | |
| Decora Telephone Wall Jack Assembly, 6P4C x 6P4C, screw terminals, white | |
| Decora Telephone/Video Wall Jack Assembly, 6P4C x F, screw terminals, ivory | |
| Duplex Telephone Wallplate Insert, 6P4C USOC x 6P4C USOC, 110-type, ivory | |
| Duplex Telephone Wallplate Insert, 6P4C USOC x 6P4C USOC, 110-type, white | |
| Duplex Telephone Wallplate Insert, 6P4C USOC x 8P8C CAT 3, 110-type, ivory | |
| Duplex Telephone Wallplate Insert, 8P8C Cat 3 keyed x 8P8C Cat 3 non-keyed, ivory | |
| Duplex Telephone Wallplate Insert, 8P8C Cat 3 x 8P8C Cat 3, ivory | |
| Familiar and functional, Leviton Traditional Wallplates are designed for use with Traditional Leviton devices. They represent styles and form factors that have stood the test of time. Their clean lines... | |
| Field-configurable wallplates accept QuickPort#&0174; snap-in modules to support multimedia applications with 1, 2, 3, 4 or 6 ports. Use where a one-piece, single-gang, economical flush-mount housing is desired. Five color... | |
| Leviton Combination Wallplates come in a variety of configurations and gangs, and are available in a broad selection of materials including, aluminum, brass, stainless steel and plastic, and in an... | |
| Leviton Decora Designer Wallplates â€" available in a wide spectrum of colors and styles â€" can add subtle elegance to any home. Sleek, versatile and convenient, they also come in... | |
| Leviton Decora Plus Wallplates â€" available in a wide spectrum of colors and styles â€" can add subtle elegance to any home. You can go modern with Decora Plus Screwless,... | |
| Leviton Decora#&0174; brand Designer Wallplates â€" available in a wide spectrum of colors and styles â€" can add subtle elegance to any home. Sleek, versatile and convenient, they also come... | |
| Leviton Decora#&0174; brand Plus Wallplates â€" available in a wide spectrum of colors and styles â€" can add subtle elegance to any home. You can go modern with Decora#&0174; brand... | |
| Leviton offers a complete selection of wallplates in multiple configurations to suit any need. Choose from three sizes: standard, midway and jumbo. Midway and jumbo versions are ideal for covering... | |
| Leviton QuickPort flush mount wall plates offer field configurability in an attractive single piece housing, and include color matched mounting screws. | |
| Leviton's full line of Raintight and Weather Resistant Covers are ruggedly constructed to seal out moisture, dust, debris and insects, while providing easy access to receptacles. Industrial Grade covers are... | |
| Leviton's Midsize Single-Gang Wallplates are ideal where flush mount telephone or video connection plates are needed. Midsize plates are 3/8" higher and wider than standard plates to help disguise irregular... | |
| Leviton's Wetguard line of industrial watertight wiring devices are the most versatile, well-engineered watertight devices on the market. They meet IP67 and NEMA ratings for water ingress protection, and offer... | |
| Midsize Telephone Wall Jack, 6P6C x 6P6C, ivory | |
| Midsize Telephone Wall Jack, 8P8C, ivory | |
| Midsize Telephone Wall Jack, 8P8C, white | |
| QuickPort Midsize Wallplate, single gang, 1-port, brown | |
| QuickPort Midsize Wallplate, single gang, 1-port, ivory | |
| QuickPort Midsize Wallplate, single gang, 1-port, white | |
| QuickPort Midsize Wallplate, single gang, 2-port, brown | |
| QuickPort Midsize Wallplate, single gang, 2-port, ivory | |
| QuickPort Midsize Wallplate, single gang, 2-port, white | |
| QuickPort Midsize Wallplate, single gang, 3-port, brown | |
| QuickPort Midsize Wallplate, single gang, 3-port, ivory | |
| QuickPort Midsize Wallplate, single gang, 3-port, white | |
| QuickPort Midsize Wallplate, single gang, 4-port, brown | |
| QuickPort Midsize Wallplate, single gang, 4-port, ivory | |
| QuickPort Midsize Wallplate, single gang, 4-port, white | |
| QuickPort Midsize Wallplate, single gang, 6-port, brown | |
| QuickPort Midsize Wallplate, single gang, 6-port, ivory | |
| QuickPort Midsize Wallplate, single gang, 6-port, white | |
| QuickPort Wallplate with ID window, dual gang, 1-port, black | |
| QuickPort Wallplate with ID window, dual gang, 1-port, grey | |
| QuickPort Wallplate with ID window, dual gang, 1-port, ivory | |
| QuickPort Wallplate with ID window, dual gang, 1-port, white | |
| QuickPort Wallplate with ID window, dual gang, 12-port, black | |
| QuickPort Wallplate with ID window, dual gang, 12-port, grey | |
| QuickPort Wallplate with ID window, dual gang, 12-port, ivory | |
| QuickPort Wallplate with ID window, dual gang, 12-port, white | |
| QuickPort Wallplate with ID window, dual gang, 2-port, black | |
| QuickPort Wallplate with ID window, dual gang, 2-port, grey | |
| QuickPort Wallplate with ID window, dual gang, 2-port, ivory | |
| QuickPort Wallplate with ID window, dual gang, 2-port, white | |
| QuickPort Wallplate with ID window, dual gang, 3-port, black | |
| QuickPort Wallplate with ID window, dual gang, 3-port, grey | |
| QuickPort Wallplate with ID window, dual gang, 3-port, ivory | |
| QuickPort Wallplate with ID window, dual gang, 3-port, white | |
| QuickPort Wallplate with ID window, dual gang, 4-port, black | |
| QuickPort Wallplate with ID window, dual gang, 4-port, grey | |
| QuickPort Wallplate with ID window, dual gang, 4-port, ivory | |
| QuickPort Wallplate with ID window, dual gang, 4-port, white | |
| QuickPort Wallplate with ID window, dual gang, 6-port, black | |
| QuickPort Wallplate with ID window, dual gang, 6-port, grey | |
| QuickPort Wallplate with ID window, dual gang, 6-port, ivory | |
| QuickPort Wallplate with ID window, dual gang, 6-port, white | |
| QuickPort Wallplate with ID window, dual gang, 8-port, black | |
| QuickPort Wallplate with ID window, dual gang, 8-port, grey | |
| QuickPort Wallplate with ID window, dual gang, 8-port, ivory | |
| QuickPort Wallplate with ID window, dual gang, 8-port, white | |
| QuickPort Wallplate with ID window, single gang, 1-port, black | |
| QuickPort Wallplate with ID window, single gang, 1-port, grey | |
| QuickPort Wallplate with ID window, single gang, 2-port, black | |
| QuickPort Wallplate with ID window, single gang, 2-port, grey | |
| QuickPort Wallplate with ID window, single gang, 3-port, black | |
| QuickPort Wallplate with ID window, single gang, 3-port, grey | |
| QuickPort Wallplate with ID window, single gang, 4-port, black | |
| QuickPort Wallplate with ID window, single gang, 4-port, grey | |
| QuickPort Wallplate with ID window, single gang, 6-port, black | |
| QuickPort Wallplate with ID window, single gang, 6-port, grey | |
| QuickPort Wallplate, single gang, 1-port, black | |
| QuickPort Wallplate, single gang, 1-port, brown | |
| QuickPort Wallplate, single gang, 1-port, grey | |
| QuickPort Wallplate, single gang, 1-port, ivory | |
| QuickPort Wallplate, single gang, 2-port, black | |
| QuickPort Wallplate, single gang, 2-port, brown | |
| QuickPort Wallplate, single gang, 2-port, grey | |
| QuickPort Wallplate, single gang, 2-port, ivory | |
| QuickPort Wallplate, single gang, 2-port, white | |
| QuickPort Wallplate, single gang, 3-port, black | |
| QuickPort Wallplate, single gang, 3-port, brown | |
| QuickPort Wallplate, single gang, 3-port, grey | |
| QuickPort Wallplate, single gang, 3-port, ivory | |
| QuickPort Wallplate, single gang, 4-port, black | |
| QuickPort Wallplate, single gang, 4-port, grey | |
| QuickPort Wallplate, single gang, 4-port, ivory | |
| QuickPort Wallplate, single gang, 4-port, white | |
| QuickPort Wallplate, single gang, 6-port, black | |
| QuickPort Wallplate, single gang, 6-port, brown | |
| QuickPort Wallplate, single gang, 6-port, grey | |
| QuickPort Wallplate, single gang, 6-port, ivory | |
| QuickPort Wallplate, single gang, 6-port, white | |
| RJ31X Surface Mount Jack with Shorting Bar, 8P4C, screw terminal, ivory | |
| RJ31X Surface Mount Jack with Shorting Bar, 8P8C, screw terminal, ivory | |
| Shallow Wallbox extender for GFCI. Brown | |
| Shallow Wallbox extender for GFCI. Ivory | |
| Shallow Wallbox extender for GFCI. White | |
| Standard Telephone Wall Jack, 6P4C x 6P4C, screw terminals, ivory | |
| Standard Telephone Wall Jack, 6P4C x 6P4C, screw terminals, white | |
| Standard Telephone Wall Jack, 6P4C, screw terminals, almond | |
| Standard Telephone Wall Jack, 6P4C, screw terminals, brown | |
| Standard Telephone Wall Jack, 6P4C, screw terminals, ivory | |
| Standard Telephone Wall Jack, 6P4C, screw terminals, white | |
| Standard Telephone Wall Jack, 6P6C x 6P6C, screw terminal, ivory | |
| Standard Telephone Wall Jack, 6P6C x 6P6C, screw terminal, white | |
| Standard Telephone Wall Jack, 6P6C, screw terminals, ivory | |
| Standard Telephone Wall Jack, 6P6C, screw terminals, white | |
| Standard Telephone Wall Jack, 8P8C, screw terminal, ivory | |
| Standard Telephone Wall Jack, 8P8C, screw terminal, white | |
| Surface Mount Jack, 6P4C x 6P4C, 110-style, ivory | |
| Surface Mount Jack, 6P4C, 110-style, ivory | |
| Surface Mount Jack, 6P6C, 110-style, ivory | |
| Surface Mount Jack, 8P8C CAT 3, 110-style, ivory | |
| Surface Mount Jack, 8P8C CAT 3, 110-style, white | |
| Surface Mount Jack, 8P8C keyed x 8P8C non-keyed, CAT 3, 110-style, ivory | |
| Surface Mount Jack, 8P8C USOC, 110-style, ivory | |
| Surface Mount Jack, 8P8C x 8P8C CAT 3, 110-style, ivory | |
| Surface Mount Jack, 8P8C x 8P8C USOC, 110-style, ivory | |
| Surface Mount Jack, 8P8C, screw terminal, grey | |
| Surface Mount Jack, 8P8C, screw terminal, ivory | |
| Surface Mount Jack, 8P8C, screw terminal, white | |
| Telephone Wall Jack, 6P4C, quick connect, stainless steel | |
| Telephone Wall Jack, 6P4C, screw terminal, almond. Plastic wallplate snaps on to mounting plate. | |
| Telephone Wall Jack, 6P4C, screw terminal, ivory. Plastic wallplate snaps on to mounting plate. | |
| Telephone Wall Jack, 6P4C, screw terminal, white. Plastic wallplate snaps on to mounting plate. | |
| Telephone Wall Jack, 6P6C, quick connect, stainless steel | |
| Telephone Wall Jack, 6P6C, screw terminal, ivory. Plastic wallplate snaps on to mounting plate. | |
| Telephone Wall Jack, 6P6C, screw terminal, white. Plastic wallplate snaps on to mounting plate. | |
| Telephone Wall Phone Jack, 6P4C, quick connect, almond | |
| Telephone Wall Phone Jack, 6P4C, quick connect, grey | |
| Telephone Wall Phone Jack, 6P4C, quick connect, white | |
| Telephone Wall Phone Jack, 6P4C, screw terminal, ivory | |
| Telephone Wall Phone Jack, 6P4C, screw terminal, white | |
| Telephone Wall Phone Jack, 6P6C, quick connect, ivory | |
| Telephone Wall Phone Jack, 6P6C, quick connect, white | |
| These integrated wallplates combine the build-quality and signal path purity of a custom “audiophile†plate with the connectivity speed and convenience of a ready-made spring-clip design. Both home theater and... | |
| Type 625A2 Surface Mount Jack, 6P4C, screw terminal, ivory | |
| Type 625A2 Surface Mount Jack, 6P4C, screw terminal, white | |
| Type 625A2 Surface Mount Jack, 6P6C, screw terminal, ivory | |
| Type 625B Round Insert, 6P4C, screw terminal, ivory |
| Next >> |