Hubbell IncorporatedDatacommunication Face PlateNSP24GY
Hubbell Incorporated
Done
Description
MULTIMEDIA TYPE
THERMOPLASTIC MATERIAL
2.875 INCH W X 4.625 INCH H SIZE
GRAY COLOR
2 GANG(S)
UL, CSA APPROVAL
VERTICAL MOUNTING
AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
FLUSH DEVICE MOUNTING
NETSELECT[T], HUBBELL[R] BRAND
MULTIMEDIA TYPE
THERMOPLASTIC MATERIAL
2.875 INCH W X 4.625 INCH H SIZE
GRAY COLOR
2 GANG(S)
UL, CSA APPROVAL
VERTICAL MOUNTING
AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
FLUSH DEVICE MOUNTING
NETSELECT[T], HUBBELL[R] BRAND