BETEX 1300 Digital Laser Thermometer
CONDITION MONITORING TOOLS
BETEX 1300 DIGITAL LASER THERMOMETER UP TO +1400°C PART NUMBER: TB-C610002 Digital temperature meter accurately measures fluids, gasses and a variety of other substances up to +1400°C. Specs:
13 mm LCD display
Data memory
Also suitable for surface measurements
Readable temperature from -50° to +1400°C
Reading 1 degree Celsius
Readings possible in Celsius or Fahrenheit
Reading 1 degree Celsius/Fahrenheit
9V Battery, linen bag and instructions included
Weight: 155 grams
BETEX 1300 Digital Laser Thermometer
CONDITION MONITORING TOOLS
BETEX 1300 DIGITAL LASER THERMOMETER UP TO +1400°C
PART NUMBER: TB-C610002
Digital temperature meter accurately measures fluids, gasses and a variety of other substances up to +1400°C.
Specs:
- 13 mm LCD display
- Data memory
- Also suitable for surface measurements
- Readable temperature from -50° to +1400°C
- Reading 1 degree Celsius
- Readings possible in Celsius or Fahrenheit
- Reading 1 degree Celsius/Fahrenheit
- 9V Battery, linen bag and instructions included
- Weight: 155 grams