Eaton Corporation Eaton's Sure Power 9523A Multi Battery Isolator, 95A, 4 Studs, 4 Holes at .21" 9523A

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Sure Power 9523A Multi Battery Isolator, 95A, 4 Studs, 4 Holes at .21
Chanhassen, MN, United States
Eaton's Sure Power 9523A Multi Battery Isolator, 95A, 4 Studs, 4 Holes at .21"
80066
Eaton's Sure Power 9523A Multi Battery Isolator, 95A, 4 Studs, 4 Holes at .21" 80066
Eaton's Sure Power 9523A Multi Battery Isolator Category: Battery Isolators Manufacturer: Eaton Sure Power battery isolators eliminate multi-battery drain when 2 or more battery banks are in a charging system Allows each battery to charge according to its own needs Prevents auxiliary power from draining the starter battery Battery isolators make sure you are never stranded with a dead starter battery Vehicle and marine installation instructions available online Sure Power model #9523A Fully solid state 95 amps 4 studs, 6mm Mounting holes: 4 holes at .210 Includes battery isolator plug connector kit 80093 Dimensions In.: 4L x 4.5W x 3.26H
  • Eaton's Sure Power 9523A Multi Battery Isolator
  • Category: Battery Isolators
  • Manufacturer: Eaton
  • Sure Power battery isolators eliminate multi-battery drain when 2 or more battery banks are in a charging system
  • Allows each battery to charge according to its own needs
  • Prevents auxiliary power from draining the starter battery
  • Battery isolators make sure you are never stranded with a dead starter battery
  • Vehicle and marine installation instructions available online
  • Sure Power model #9523A
  • Fully solid state
  • 95 amps
  • 4 studs, 6mm
  • Mounting holes: 4 holes at .210
  • Includes battery isolator plug connector kit 80093
  • Dimensions In.: 4L x 4.5W x 3.26H
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Battery Isolators
Product Number 80066
Product Name Eaton's Sure Power 9523A Multi Battery Isolator, 95A, 4 Studs, 4 Holes at .21"
Inputs 1
Outputs 1
Voltage 6 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER-GATE™ Dual Rectifier Isolator - DR200 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 2
View Details
Ideal Battery Isolator - IBI3 - Analytic Systems
Specs
Type Mosfet
Outputs 3
Voltage 10 to 40 volts
View Details
Battery Isolator 200A - 48000 - Littelfuse, Inc.
Specs
Type Diode
View Details