Lawrence Hardware, Inc. Datasheets for Locksets
Locksets are used to operate and secure an entry door. These products are available in various materials, finishes and levels of security. They can be operated by a knob or a lever and can be locked and unlocked with ether keys or electronic keypads.
Locksets: Learn more
| Product Name | Notes |
|---|---|
| • Latchbolt retracted by lever on either side unless outside is locked by 20 degree rotation of thumbturn. • Deadbolt operated by key outside or thumbturn inside. • Throwing deadbolt... | |
| • Latchbolt retracted by lever on either side. • Deadbolt thrown or retracted by key outside or thumbturn inside. • Latchbolt and deadbolt are independent of each other. | |
| • Push-button locks outside lever. • Turning inside knob or emergency turn unlocks outside lever.inside lever always active. • Privacy | |
| • Single dummy trim for one side of door. • Used for door pull as matching inactive trim. • Half Dummy Trim | |
| •Continuous duty solenoids allow for “continuously on†applications such as Fail Safe or an unlock cycle •Plug-in bridges rectifier that allows for an AC or DC power source •Filed reversible... | |
| •Continuous duty solenoids allow for “continuously on†applications such as Fail Safe or an unlock cycle •Plug-in bridges rectifier that allows for an AC or DC power source •Low current... | |
| •UL listed, ANSI grade 1 •Available finishes - 613, 625 and 626 •Available in both Clutching and Non-Clutching lever •Available lever designs - RH (bent lever) or SP (sweep lever)... | |
| Deadbolt thrown or retracted by key outside only. | |
| Garde 1 Cylindrical Lever Lock - Storeroom lock Clutched and available with IC small format | |
| Grade 1 Cylindrical Ball Knob Lock - Classroom lock Clutched and available with IC small format | |
| Grade 1 Cylindrical Ball Knob Lock - Entrance lock Clutched and available with IC small format | |
| Grade 1 Cylindrical Ball Knob Lock - Office lock Clutched and available with IC small format | |
| Grade 1 Cylindrical Ball Knob Lock - Passage set | |
| Grade 1 Cylindrical Ball Knob Lock - Privacy lock | |
| Grade 1 Cylindrical Ball Knob Lock - Single Dummy | |
| Grade 1 Cylindrical Ball Knob Lock - Storeroom lock Clutched and available with IC small format | |
| Grade 1 Cylindrical Lever Lock - Classroom lock Clutched and available with IC small format | |
| Grade 1 Cylindrical Lever Lock - Entrance lock Clutched and available with IC small format | |
| Grade 1 Cylindrical Lever Lock - Office lock Clutched and available with IC small format | |
| Grade 1 Cylindrical Lever Lock - Passage set | |
| Grade 1 Cylindrical Lever Lock - Privacy lock | |
| Grade 1 Cylindrical Lever Lock - Single Dummy | |
| Grade 2 Cylindrical Ball Knob Lock - Classroom lock Clutched and none clutched available | |
| Grade 2 Cylindrical Ball Knob Lock - Entrance lock Clutched and none clutched available | |
| Grade 2 Cylindrical Ball Knob Lock - Passage lock Clutched and none clutched available | |
| Grade 2 Cylindrical Ball Knob Lock - Single Dummy Clutched and none clutched available | |
| Grade 2 Cylindrical Lever Lock - Classroom lock Clutched and none clutched available | |
| Grade 2 Cylindrical Lever Lock - Entrance lock Clutched and none clutched available | |
| Grade 2 Cylindrical Lever Lock - Passage set Clutched and none clutched available | |
| Grade 2 Cylindrical Lever Lock - Single Dummy Clutched and none clutched available | |
| Grade 2 Cylindrical Lever Lock - Storeroom lock Clutched and none clutched available | |
| Latchbolt retracted by Lever on either side. - Passage | |
| Mortise Locks - Classroom lock | |
| Mortise Locks - Deadlock | |
| Mortise Locks - Entrance lock | |
| Mortise Locks - Office lock | |
| Mortise Locks - Passage set | |
| Mortise Locks - Privacy set | |
| Mortise Locks - Storeroom lock |