Suzhou Niumag Corporation Datasheets for NMR Spectrometers
NMR (Nuclear Magnetic Resonance) spectrometers are analytical devices that exploit the magnetic properties of certain atomic nuclei to determine physical and chemical properties of atoms or the molecules in which they are contained.
NMR Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| Functions: Exploration and development of low permeability oil field Movable fluid saturation determination Pore size distribution of rock Mechanism of oil displacement Cracks and micro-cracks evaluation Mechanism of fracturing process... | |
| Product Description EDUMR is a desktop NMR device designed for MRI experimental teaching. Courses to teach NMR principles and experiments through MRI demonstration can be created by including EDUMR in... | |
| Product Description NMI20 is a classic Niumag instrument,which has a wide range of applications in food, agriculture, and life sciences as well as other fields. NMI20 integrates industrial design, analysis,... | |
| Product Description PQ001 NMR Analyzer was launched in 2008. After years of upgrading, PQ001 has many advantages such as small size, high precision, good repeatability, good stability and excellent cost/benefit... | |
| Product Description The MacroMR12-150H-I is an MR analyzer and imaging system for larger size samples, combining outstanding features such as overall design, cavity flexibility, wide-range of applications, convenient handling, analysis... | |
| Product Description The PQ001-SFC NMR Analyzer was launched in 2008. After years of upgrade, PQ001 has many advantages such as small size, high precision, good repeatability, good stability and excellent... | |
| Product Description The VTMR20-010V-I integrates various relaxation time testing and magnetic resonance imaging technology, combined with the variable temperature module, it can provide a wide range of solutions, which can... | |
| MesoMR23-060H-I is a powerful Imaging and Analyzing System equipped with many hardware modules independently-develo ped by Niumag, such as a Low Temperature-High Pressure System (LTHP) and High Temperature-High Pressure System... | |
| The MacroMR12-150H-I is a MR analyzer and imaging system for larger size samples, combining outstanding features such as overall design, cavity flexibility, wide-range of applications, convenient handling, analysis and imaging... | |
| The MicroMR02-025V Core NMR analyzer is well designed to test samples with different characteristics and provides you with the most professional and best match analytical solutions. After years of concentrated... | |
| The NMRC12-010V Nanoporosity NMR analyzer was well designed to study the pore structure of porous material. It can be used for measurement and calculation of pore size distribution of the... | |
| The PQ001 NMR Analyzer was launched in 2008. After years of upgrading, PQ001 has many advantages such as small size, high precision, good repeatability, good stability and excellent cost/benefit performance. | |
| The PQ001-SFC NMR Analyzer was launched in 2008. After years of upgrade, PQ001 has many advantages such as small size, high precision, good repeatability, good stability and excellent cost/benefit performance. |