Cinch Connectivity Solutions Connectors Unreviewed 131-3701-201

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8861112 - RS Components, Ltd.
Corby, Northants, United Kingdom
The SMB series from Cinch are small in size and easy to mate/unmate making them ideal for applications where packaging density is a consideration. This series RF connectors feature snap-on coupling to provide quick connect/disconnect. Suitable for test equipment, GPS and telecom applications. Variety of connection types available. Designed for applications up to 4Ghz. 50Ohm or 75Ohm versions available. Mini SMB and complete assembly options available Gender = Female Body Orientation = Straight Termination Method = Solder Mounting Type = PCB Mount Body Plating = Gold over Nickel Cable Type = RG178, RG316, RG58 Impedance = 50Ohms Mating Type = Quick Connect Operating Frequency = 0 - 4GHz Contact Plating = Gold

The SMB series from Cinch are small in size and easy to mate/unmate making them ideal for applications where packaging density is a consideration. This series RF connectors feature snap-on coupling to provide quick connect/disconnect. Suitable for test equipment, GPS and telecom applications.
Variety of connection types available. Designed for applications up to 4Ghz. 50Ohm or 75Ohm versions available. Mini SMB and complete assembly options available
Gender = Female
Body Orientation = Straight
Termination Method = Solder
Mounting Type = PCB Mount
Body Plating = Gold over Nickel
Cable Type = RG178, RG316, RG58
Impedance = 50Ohms
Mating Type = Quick Connect
Operating Frequency = 0 - 4GHz
Contact Plating = Gold

Supplier's Site
Connectors Unreviewed - 131-3701-201 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
131-3701-201
Connectors Unreviewed 131-3701-201
COAXIAL CONNECTORS

COAXIAL CONNECTORS

Supplier's Site
Coaxial Connector (RF) Assemblies - J718-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
J718-ND
Coaxial Connector (RF) Assemblies J718-ND
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder

SMB Connector Jack, Male Pin 50Ohm Through Hole Solder

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 131-3701-201 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Board Mount Connector
131-3701-201
RF Coaxial Board Mount Connector 131-3701-201
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 131-3701-201 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
131-3701-201
RF Connectors / Coaxial Connectors 131-3701-201
RF Connectors / Coaxial Connectors PC JCK .155"LEGS GLD

RF Connectors / Coaxial Connectors PC JCK .155"LEGS GLD

Supplier's Site Datasheet
Coaxial Connectors (RF) - 131-3701-201 - 197287-131-3701-201 - Win Source Electronics
Yishun, Singapore
Coaxial Connectors (RF) - 131-3701-201
197287-131-3701-201
Coaxial Connectors (RF) - 131-3701-201 197287-131-3701-201
Manufacturer: Cinch Connectivity Solutions Johnson Win Source Part Number: 197287-131-3701-201 Packaging: Bulk Connector Type: Jack, Male Pin Fastening Type: Snap-On Contact Termination: Solder Connector Style: SMB Voltage Rating: 335V Housing Color: Gold Mounting: Through Hole Impedance: 50 Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 165°C Maximum Input Frequency: 4GHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Cinch Connectivity Solutions Johnson
Win Source Part Number: 197287-131-3701-201
Packaging: Bulk
Connector Type: Jack, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: SMB
Voltage Rating: 335V
Housing Color: Gold
Mounting: Through Hole
Impedance: 50 Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 4GHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Supplier's Site Datasheet
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity - 96F9763 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity
96F9763
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity 96F9763
RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG178, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG178, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; SMB; 50 Ohms; Straight; Gold; Brass; PTFE Fluorocarbon; Gold; PC - 70090280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; SMB; 50 Ohms; Straight; Gold; Brass; PTFE Fluorocarbon; Gold; PC
70090280
Connector; SMB; 50 Ohms; Straight; Gold; Brass; PTFE Fluorocarbon; Gold; PC 70090280
Straight Jack Receptacle SMB Connector, 50 Ohms Impedance, PTFE Fluorocarbon Insulation Voltage Rating at Sea Level for Cable Type: RG-178 — 250 V RMS ; RG-316, 0.086" semi-rigid and uncabled types — 335 V RMS . Frequency Range: 0-4 GHz. Straight jack receptacle - PC mount.

Straight Jack Receptacle SMB Connector, 50 Ohms Impedance, PTFE Fluorocarbon Insulation
Voltage Rating at Sea Level for Cable Type: RG-178 — 250 V RMS ; RG-316, 0.086" semi-rigid and uncabled types — 335 V RMS . Frequency Range: 0-4 GHz.
Straight jack receptacle - PC mount.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Coaxial Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors
Product Number 8861112 131-3701-201 J718-ND 131-3701-201 131-3701-201 197287-131-3701-201 96F9763 70090280
Product Name Connectors Unreviewed Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Coaxial Connectors (RF) - 131-3701-201 Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity Connector; SMB; 50 Ohms; Straight; Gold; Brass; PTFE Fluorocarbon; Gold; PC
Category Coaxial Connector; RF and Microwave Connector Coaxial Connector; RF and Microwave Connector Coaxial Connector
Connector Type SMB SMB; Jack, Male Pin SMB
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Solder Solder Solder 4-Pin Thru Hole
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details
PwrBlade ® - 51915-056LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 3 #
View Details
3 suppliers
FPC/FFC Connector - XF3M Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Connector Type FPC / FFC
Gender Male / Plug
Termination Through Hole
View Details
 - 1216548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Termination Solder
Mounting PCB Mount
View Details