38 Position Connector Receptacle, Center Strip Contacts Surface Mount Palladium-Nickel
MICTOR (Matched Impedance Connector) high-speed stacking connectors with a high density design for use in high-speed data switching applications with excellent performance to 10+ Gbit/s. MICTOR is a 2 piece modular system consisting of PCB plug and receptacle connectors. MICTOR connectors have a microstrip design, each connector consists of two rows of signal contacts separated by a centre ground plane that enables a high-speed operation. The signal pins have a high density configuration of 76 signal pins per linear inch. Connector sizes range from 38 to 266 signal lines in increments of 38 positions. MICTOR connectors feature a discrete ground bus at every 38 positions that can be assigned to power or ground in any combination. These MICTOR connectors use a redundant point of contact dual beam contact design for high electrical reliability. The housings of these high-speed MICTOR connectors are polarized to prevent mismating. PCB retention features also ensure a secure connection to the PCB. These MICTOR connectors are available in various mating heights for board to board applications and can also be used in right angle, coplanar and cable to board applications.
These high-speed MICTOR connectors are for use in high-speed applications for a broad range of single-ended and differential pair applications. Applications include high-speed telecommunications enterprise switching equipment, mid-range servers, storage area networks and high-speed custom platforms
⢠Excellent performance to 10+ Gbit/s. ⢠Micro strip design. ⢠High density design with 76 signal pins per linear inch. ⢠38 to 266 signal lines in increments of 38 positons. ⢠Redundant points of contact for improved electrical reliability. ⢠Range of mating heights for board to board applications. ⢠Polarization to prevent mismating. ⢠PCB retention features. ⢠Suitable for automated assembly process
Number of Contacts = 38
Number of Rows = 2
Pitch = 0.64mm
Gender = Female
Mounting Type = Through Hole
Series = MICTOR
Body Orientation = Straight
Length = 25.4mm
Width = 6.91mm
Depth = 5.99mm
CONN RCPT 38P SMD PALLAD-NICKEL
.025 [0.64] Centerline Matched Impedance Connector (MICTOR)
MICT,RECPT,038,ASSY,
DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | A121640-ND | 8638296 | 5767061-1 | 5767061-1 | 76AC9335 |
Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connector | Mict,recpt,038,assy,093,pdni Amp - Te Connectivity | |
Category | Board to Board Connector | ||||
Connector Type | Receptacle, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |||
Mounting | Surface Mount | Through Hole | Through-Hole | ||
Contact Pitch | 0.6350 mm (0.0250 inch) | 0.6400 mm (0.0252 inch) | |||
Number of Contacts | 38 # | 38 # |