SV Microwave, Inc. RF Connectors / Coaxial Connectors 1211-40003

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1211-40003 - SV Microwave, Inc.
West Palm Beach, FL, USA
SV Microwave offers a complete line of SMP bullet connectors at high frequencies up to DC to 40 GHz. The SMP bullet connector was developed to meet the need for a smaller high frequency compact design that incorporated ease of use and functionality. The SMP bullet connector is the heart of this unique design. The bullet is designed to allow the joining of two RF Modules by captivating the bullet between the two shrouds. This mounting method allows for higher density of connectors and by design the SMP bullet connector allows for misalignment to compensate for tolerance stack up. With significant withdrawal forces on the full detent shroud the SMP connector has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. Today's industry requires both innovation and flexibility, and the SMP bullet connector meets that challenge. The SMP bullet connector is designed to conform to DSCC 94007, 94008 and MIL-STD-348, and therefore is intermatable to other industry connectors such us the GPO®.

SV Microwave offers a complete line of SMP bullet connectors at high frequencies up to DC to 40 GHz. The SMP bullet connector was developed to meet the need for a smaller high frequency compact design that incorporated ease of use and functionality.

The SMP bullet connector is the heart of this unique design. The bullet is designed to allow the joining of two RF Modules by captivating the bullet between the two shrouds. This mounting method allows for higher density of connectors and by design the SMP bullet connector allows for misalignment to compensate for tolerance stack up. With significant withdrawal forces on the full detent shroud the SMP connector has become a standard for quick and effective interconnects using both semi-rigid and flexible cables. The "Push-on" design allows the installer to mate connectors without the need for threads or wrenches. Today's industry requires both innovation and flexibility, and the SMP bullet connector meets that challenge.

The SMP bullet connector is designed to conform to DSCC 94007, 94008 and MIL-STD-348, and therefore is intermatable to other industry connectors such us the GPO®.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1211-40003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1211-40003
RF Connectors / Coaxial Connectors 1211-40003
RF Connectors / Coaxial Connectors SMP M Surface Mount Conn, R/A, FD

RF Connectors / Coaxial Connectors SMP M Surface Mount Conn, R/A, FD

Supplier's Site Datasheet
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) - 1211-40003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C)
1211-40003
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) 1211-40003
SMP MALE SURFACE MOUNT CONN R/A, FD

SMP MALE SURFACE MOUNT CONN R/A, FD

Supplier's Site
Coaxial Connector (RF) Assemblies - 1678-1211-40003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1678-1211-40003-ND
Coaxial Connector (RF) Assemblies 1678-1211-40003-ND
SMP Connector Plug, Male Pin 50Ohm Surface Mount Solder

SMP Connector Plug, Male Pin 50Ohm Surface Mount Solder

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 1211-40003 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Board Mount Connector
1211-40003
RF Coaxial Board Mount Connector 1211-40003
SMP Male FD (full detent) Surface Mount, R/A Contact

SMP Male FD (full detent) Surface Mount, R/A Contact

Supplier's Site Datasheet
Smp Male Pcb Surface Mount Connector, R/a, Fd / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave - 43AC7621 - Newark, An Avnet Company
Chicago, IL, United States
Smp Male Pcb Surface Mount Connector, R/a, Fd / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7621
Smp Male Pcb Surface Mount Connector, R/a, Fd / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7621
SMP Male PCB Surface Mount Connector, R/A, FD / Individual - Tray (Pack Fill Qty: 100)

SMP Male PCB Surface Mount Connector, R/A, FD / Individual - Tray (Pack Fill Qty: 100)

Supplier's Site

Technical Specifications

  SV Microwave, Inc. VAST STOCK CO., LIMITED Heilind Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 1211-40003 1211-40003 1211-40003 1678-1211-40003-ND 1211-40003 43AC7621
Product Name RF Connectors / Coaxial Connectors Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Smp Male Pcb Surface Mount Connector, R/a, Fd / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
Category RF and Microwave Connector Coaxial Connector; RF and Microwave Connector Coaxial Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M/N - - Omron Electronic Components – Americas
Specs
Connector Type Push-in Terminal Block PCB Connector
Gender Male / Plug; Female / Jack
Voltage Rating 300 volts
View Details
40+40 Pos. Female DIL Vertical SMT Conn. (T+R) - F20-10008045R - Harwin Plc
Specs
Gender Female / Jack
Current Rating 0.5 amps
Contact Pitch 0.6350 mm (0.0250 inch)
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details