Complete and professional range of Turck sensor connectors. RKE, RKF, RKFBV, RKFL, RKFP and RKFV series are available. Turck sensor connectors are available in either Cable, PCB or Panel Mount versions.
Brass. IP67, 68 Rated versions. Cable, Panel or Cable mount versions
Number of Contacts = 5
Gender = Male
Mounting Type = PCB Mount
Termination Method = Solder
Current Rating = 9A
IP Rating = IP67
Contact Gender = Female
Voltage Rating = 600 V
Mating Type = Threaded
Body Orientation = Straight
RS Components, Ltd. | |
---|---|
Product Category | Board Mount Connectors |
Product Number | 8397885 |
Gender | Male / Plug; Female / Jack |
Termination | Solder |
Mounting | PCB Mount |