16 Position Header Connector 0.079" (2.00mm) Through Hole Gold
CONN HDR 16POS 0.079 GOLD PCB
RITS (Remote Input/Output Terminal System) PCB header connectors with a high density 2.0 mm centreline designed for use as the standard interface connector for sensors. These RITS PCB headers are designed to mate with the RITS cable mount plug connectors. Polarization features provide correct alignment to the mating plug and a secure connection is provided by a retention latch. The vertical mounting RITS headers feature solder retention pegs for a secure connection to the PCB. The right angle SMT headers (part numbers x-1565994-x) feature mounting bosses
These RITS connectors are the standard interface connector for sensors and are used in a wide range of factory automation (FA) applications. These applications include industrial control IPC/PLC, HMI (Human Machine Interfaces), robotics, Semiconductor and LCD manufacturing machines, material handling and conveyor systems, elevators and escalators
⢠Space saving 2 mm pitch. ⢠Stackable design. ⢠Polarization features to prevent mismating. ⢠Retention latch for secure mating connection. ⢠Solder pegs for secure retention to PCB
Type = Header
Number of Contacts = 4
Mounting Type = Through Hole
Body Orientation = Straight
Pitch = 2mm
Contact Material = Copper Alloy
Voltage Rating = 32 V dc
Termination Method = Solder
RITS (Remote Input/Output Terminal System) PCB header connectors with a high density 2.0 mm centreline designed for use as the standard interface connector for sensors. These RITS PCB headers are designed to mate with the RITS cable mount plug connectors. Polarization features provide correct alignment to the mating plug and a secure connection is provided by a retention latch. The vertical mounting RITS headers feature solder retention pegs for a secure connection to the PCB. The right angle SMT headers (part numbers x-1565994-x) feature mounting bosses
These RITS connectors are the standard interface connector for sensors and are used in a wide range of factory automation (FA) applications. These applications include industrial control IPC/PLC, HMI (Human Machine Interfaces), robotics, Semiconductor and LCD manufacturing machines, material handling and conveyor systems, elevators and escalators
⢠Space saving 2 mm pitch. ⢠Stackable design. ⢠Polarization features to prevent mismating. ⢠Retention latch for secure mating connection. ⢠Solder pegs for secure retention to PCB
Type = Header
Number of Contacts = 4
Mounting Type = PCB Mount
Body Orientation = Vertical
Pitch = 2mm
Contact Material = Copper Alloy
Current Rating = 3A
Voltage Rating = 32 V dc
Termination Method = Solder
RITS (Remote Input/Output Terminal System) PCB header connectors with a high density 2.0 mm centreline designed for use as the standard interface connector for sensors. These RITS PCB headers are designed to mate with the RITS cable mount plug connectors. Polarization features provide correct alignment to the mating plug and a secure connection is provided by a retention latch. The vertical mounting RITS headers feature solder retention pegs for a secure connection to the PCB. The right angle SMT headers (part numbers x-1565994-x) feature mounting bosses
These RITS connectors are the standard interface connector for sensors and are used in a wide range of factory automation (FA) applications. These applications include industrial control IPC/PLC, HMI (Human Machine Interfaces), robotics, Semiconductor and LCD manufacturing machines, material handling and conveyor systems, elevators and escalators
⢠Space saving 2 mm pitch. ⢠Stackable design. ⢠Polarization features to prevent mismating. ⢠Retention latch for secure mating connection. ⢠Solder pegs for secure retention to PCB
Type = Header
Number of Contacts = 4
Mounting Type = PCB Mount
Body Orientation = Vertical
Pitch = 2mm
Contact Material = Copper Alloy
Current Rating = 3A
Voltage Rating = 32 V dc
Termination Method = Solder
WTB CONN, HEADER, 16POS, 4ROW, 2MM; Connector Systems:Wire-to-Boar
DigiKey | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | A29172-ND | 1473567-4 | 6132894 | 1440563 | 21R4050 |
Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Wtb Conn, Header, 16Pos, 4Row, 2Mm; Connector Systems Te Connectivity | ||
Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Header Connector; RITS Connectors | Wire to Board Connector | |
Mounting | Through Hole | Through Hole | Through Hole | PCB Mount | |
Voltage Rating | 32 volts | 32 volts | 32 volts | 32 volts | |
Number of Contacts | 16 # | 4 # | |||
Termination | Press-Fit, Solder | Solder | Solder | Through Hole Straight |