SFV-S Series, 16 Pos, Top Entry Surface Mount ZIF Connector, 0.5 mm (0.02 in.), Lead Free type, Contact area : Gold Plating
16 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
16 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Suitable applications include medical, car multimedia devices and mobile devices.
Economical vertical ZIF flex cable connector. Traditional sliding actuator secures cable
Number of Contacts = 16
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Vertical Contact
Body Orientation = Straight
Current Rating = 500mA
Voltage Rating = 50 V ac/dc
Number of Rows = 1
FFC/FPC CONNECTOR, 16 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:16Contacts;
FCI | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 62674-161121ALF | 609-1206-1-ND | 6734850 | 03M2160 |
Product Name | Flex Cable and Board Connectors, 0.5 mm (0.020 in.), Cable Lock=No | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 16 Position, 1Row; Pitch Spacing Amphenol Communications Solutions | |
Geometry | Straight | |||
Termination | Resin Glass Reinforced , UL94 V-0, Black | ZIF Vertical Contact | Surface Mount | |
Voltage Rating | 50 volts | 50 volts | 50 volts | |
Current Rating | 0.5 amps | 0.5 amps | 0.5 amps | |
Connector Type | FPC / FFC | FPC / FFC |