CONN RCPT 100POS SMD GOLD
573-0104-7-71 EACH
CONN RCPT 100POS SMD GOLD
Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 1332454-FX11LA-100S/
Category: Connectors, Interconnects>Rectan
Packaging: Tray
Number of Positions: 100
Pitch: 0.020" (0.50mm)
Features: Board Guide, Ground Plate, Solder Retention
Connector Type: Receptacle, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Mated Stacking Heights: 2mm
Height Above Board: 0.065" (1.65mm)
Standard Package: 60
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 573-0104-7-71,H10778
Base Product Number: FX11
RoHS Status: RoHS Compliant
FX11 series 0.5 mm high-speed board to board SMT header and receptacle connectors with a low profile design able to produce board to board mating heights of 2 mm, 2.5 mm and 3 mm. The 0.5mm pitch offers space saving on the PCB and makes these FX11 connectors ideal for use in high density applications. These FX11 series board to board connectors feature SMT ground plates fixed to either side of the connectors for improved transmission characteristics. The signal and ground are arranged in a 10:1 ratio for ground stability and reduced noise. Metal fittings either end of the connector provide a robust retention to the PCB and protect against solder peeling and mechanical stress. These fittings also connect to the ground plates to provide a stronger ground. The contacts of these 0.5mm FX11 series high-speed board to board PCB connectors feature a long wiping distance for highly reliable electrical continuity. A solder gap in the board mounting portion of the contact helps to prevent solder wicking. These FX11 board to board connectors also feature PCB guide posts that provide extra stability on the PCB.
The low profile high density design of these 0.5mm FX11 series high-speed Board to Board connectors make them ideal for use in miniature electronic equipment. Applications include notebook computers, PDAs and other portable devices
⢠High density design for PCB space saving. ⢠Low profile design for board mating heights of 2 mm, 2.5 mm and 3 mm. ⢠Ground plates for improved transmission efficiency. ⢠10 Signal: 1 Ground arrangement for noise reduction. ⢠Metal fittings for robust connection to PCB and protection against solder peeling. ⢠Highly reliable contacts with long wiping distance. ⢠Solder gap on contacts to prevent solder wicking. ⢠PCB guide posts for extra stability on PCB
Number of Contacts = 100
Number of Rows = 2
Pitch = 0.5mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 300mA
Voltage Rating = 50 V ac
Series = FX11
FX11 series 0.5 mm high-speed board to board SMT header and receptacle connectors with a low profile design able to produce board to board mating heights of 2 mm, 2.5 mm and 3 mm. The 0.5mm pitch offers space saving on the PCB and makes these FX11 connectors ideal for use in high density applications. These FX11 series board to board connectors feature SMT ground plates fixed to either side of the connectors for improved transmission characteristics. The signal and ground are arranged in a 10:1 ratio for ground stability and reduced noise. Metal fittings either end of the connector provide a robust retention to the PCB and protect against solder peeling and mechanical stress. These fittings also connect to the ground plates to provide a stronger ground. The contacts of these 0.5mm FX11 series high-speed board to board PCB connectors feature a long wiping distance for highly reliable electrical continuity. A solder gap in the board mounting portion of the contact helps to prevent solder wicking. These FX11 board to board connectors also feature PCB guide posts that provide extra stability on the PCB.
The low profile high density design of these 0.5mm FX11 series high-speed Board to Board connectors make them ideal for use in miniature electronic equipment. Applications include notebook computers, PDAs and other portable devices
⢠High density design for PCB space saving. ⢠Low profile design for board mating heights of 2 mm, 2.5 mm and 3 mm. ⢠Ground plates for improved transmission efficiency. ⢠10 Signal: 1 Ground arrangement for noise reduction. ⢠Metal fittings for robust connection to PCB and protection against solder peeling. ⢠Highly reliable contacts with long wiping distance. ⢠Solder gap on contacts to prevent solder wicking. ⢠PCB guide posts for extra stability on PCB
Number of Contacts = 100
Number of Rows = 2
Pitch = 0.5mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 300mA
Voltage Rating = 50 V ac
Series = FX11
Delivery on production packaging - Box. This product is non-returnable.
DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | RS Components, Ltd. | |
---|---|---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
Product Number | H10778-ND | FX11LA-100S/10-SV(71) | FX11LA-100S/10-SV(71) | 1332454-FX11LA-100S/10-SV(71) | 7008534 |
Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors Board to Board, Miniature & Sub-Miniature Modular | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | |
Category | Board to Board Connector | Board to Board Connector | |||
Connector Type | Receptacle, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | |
Mounting | Surface Mount | Surface Mount | Surface Mount | ||
Contact Pitch | 0.5080 mm (0.0200 inch) | 0.5000 mm (0.0197 inch) |