Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 868601-DF59-2S-2V(51
Series: DF59
Operating Temperature Range: -35°C ~ 105°C
Features: SSL Connector Position Receptacle Board to Board or Cable 0.079" (2.00mm) Solder
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: DF59
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.69.4040
Other Part Number: H11961DKR, 667-0001-0-51, DF592S2V51, H11961CT, H11961TR, *DF59-2S-2V(51)
2 mm DF59 Series Multi-Functional, high performance SMT receptacle header connectors with a compact space saving design and a low profile mating height of 2.48 mm. These header connectors are able to provide wire to board, board to board and short circuit pin connections to the PCB offering design flexibility. These DF59 SMT header connectors use a swing lock mechanism when used in wire to board connections which incorporates both positive and friction locks. A positive locking mechanism secures the header to the receptacle providing a tactile click when the lock is securely engaged. A complete electrical connection is then made by the friction lock mechanism which also produces a tactile click when fully engaged. This swing lock mechanism provides a secure connection and prevents accidental unmating caused by severe wiring and mechanical stress. The contacts of these DF59 series receptacle header connectors have a two point contact design for a reliable electrical connection. These DF59 SMT headers will mate with the DF59 Series male crimp housings, short circuit pin connectors and floating board to board connectors.
These 2 mm DF59 Series Multi-Functional Connectors are ideal for use in LED lighting applications
⢠Multi-functional, can be used as board to board and wire to board. ⢠Compact, PCB space saving design. ⢠Low profile mated height of 2.48 mm. ⢠Swing lock mechanism incorporates positive and friction locks for secure connection. ⢠Two-point contact design for reliable electrical connection. ⢠High operating temperature of up to 105°C
Number of Contacts = 2
Number of Rows = 1
Pitch = 2mm
Type = Board to Board, Short Circuit Pin, Wire to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 3A
Series = DF59
2 mm DF59 Series Multi-Functional, high performance SMT receptacle header connectors with a compact space saving design and a low profile mating height of 2.48 mm. These header connectors are able to provide wire to board, board to board and short circuit pin connections to the PCB offering design flexibility. These DF59 SMT header connectors use a swing lock mechanism when used in wire to board connections which incorporates both positive and friction locks. A positive locking mechanism secures the header to the receptacle providing a tactile click when the lock is securely engaged. A complete electrical connection is then made by the friction lock mechanism which also produces a tactile click when fully engaged. This swing lock mechanism provides a secure connection and prevents accidental unmating caused by severe wiring and mechanical stress. The contacts of these DF59 series receptacle header connectors have a two point contact design for a reliable electrical connection. These DF59 SMT headers will mate with the DF59 Series male crimp housings, short circuit pin connectors and floating board to board connectors.
These 2 mm DF59 Series Multi-Functional Connectors are ideal for use in LED lighting applications
⢠Multi-functional, can be used as board to board and wire to board. ⢠Compact, PCB space saving design. ⢠Low profile mated height of 2.48 mm. ⢠Swing lock mechanism incorporates positive and friction locks for secure connection. ⢠Two-point contact design for reliable electrical connection. ⢠High operating temperature of up to 105°C
Number of Contacts = 2
Number of Rows = 1
Pitch = 2mm
Type = Board to Board, Short Circuit Pin, Wire to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 3A
Series = DF59
Delivery on production packaging - Reel. This product is non-returnable.
SSL Connector 2 Position Receptacle Board to Board or Cable 0.079" (2.00mm) Solder
SSL Connector 2 Position Receptacle Board to Board or Cable 0.079" (2.00mm) Solder
SSL Connector 2 Position Receptacle Board to Board or Cable 0.079" (2.00mm) Solder
Win Source Electronics | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors |
Product Number | 868601-DF59-2S-2V(51) | 7388770 | H11961DKR-ND |
Product Name | Solid State Lighting Connectors - DF59-2S-2V(51) | Solid State Lighting Connector Assemblies | |
Mounting | Surface Mount, Right Angle | Surface Mount | Surface Mount, Right Angle |
Category | Board to Board Connector; Wire to Board Connector | ||
Termination | Solder | ||
Current Rating | 3.0 amps | 3.0 amps |