Ultra miniature board to board connectors with some of the smallest overall dimensions in the industry, designed to accommodate the continual down-sizing of mobile devices for ultra narrow board to board applications.
Current rating 0.3A, 50V. Contact resistance 80 milliohms max. Insulation resistance 100 megohms min. Superior electrical contact reliability. Integral end solder grounding tabs. Gold plated contacts. Operating temperature range -20 to +85 °C. Durability : 30 cycles
Number of Contacts = 50
Number of Rows = 2
Pitch = 0.4mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 300mA
Voltage Rating = 50 V ac/dc
Series = SlimStack
Ultra miniature board to board connectors with some of the smallest overall dimensions in the industry, designed to accommodate the continual down-sizing of mobile devices for ultra narrow board to board applications.
Current rating 0.3A, 50V. Contact resistance 80 milliohms max. Insulation resistance 100 megohms min. Superior electrical contact reliability. Integral end solder grounding tabs. Gold plated contacts. Operating temperature range -20 to +85 °C. Durability : 30 cycles
Number of Contacts = 50
Number of Rows = 2
Pitch = 0.4mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 300mA
Voltage Rating = 50 V ac/dc
Series = SlimStack
Delivery on production packaging - Reel. This product is non-returnable.
Manufacturer: Molex, LLC
Win Source Part Number: 1128962-502426-5010
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
0.4 B/B Rec Assy 50Ckt EmbsTp Pkg / Molex
RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 6689331 | 1128962-502426-5010 | 78AC0161 |
Product Name | Rectangular Connectors - 502426-5010 | 0.4 B/b Rec Assy 50Ckt Embstp Pkg / Molex Molex | |
Category | Board to Board Connector | ||
Termination | Solder | ||
Mounting | Surface Mount | ||
Voltage Rating | 50 volts |