A series of PCB mount male headers from the CPT range of automotive connectors. With a pitch of 2.0 mm, the headers are designed to mate with the CPT series of female cable mount housings. See typical part number 123-8227 for range. The automotive connectors are available in top and side entry types in both single and double circuit variants.
Number of Contacts = 4
Type = CPT Connector
Gender = Male
Number of Rows = 1
Current Rating = 3A
Mounting Type = Surface Mount
Series = CPT
Colour = Black
Termination Method = Solder
Height = 6.8mm
Delivery on production packaging - Reel. This product is non-returnable.
A series of PCB mount male headers from the CPT range of automotive connectors. With a pitch of 2.0 mm, the headers are designed to mate with the CPT series of female cable mount housings. See typical part number 123-8227 for range. The automotive connectors are available in top and side entry types in both single and double circuit variants.
Number of Contacts = 4
Type = CPT Connector
Gender = Male
Number of Rows = 1
Current Rating = 3A
Mounting Type = Surface Mount
Series = CPT
Colour = Black
Termination Method = Solder
Height = 6.8mm
RS Components, Ltd. | |
---|---|
Product Category | Board Mount Connectors |
Product Number | 1238261P |
Gender | Male / Plug |