12 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Tin
12 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Tin
12 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Tin
2.54mm staggered pitch (1.27mm pseudo pitch) wire-to-board, board-to-board SMT MiniModule socket connectors for use with ribbon cable with a 1.27mm pitch. These WR-MM series 2.54mm SMT MiniModule sockets have a low profile, compact design with a red UL94-V0 PA6T body and built in polarization and latches. The contacts of these WR-MM series MiniModule socket connectors are made from phosphor bronze with a matte tin over nickel plating.
Number of Contacts = 12
Number of Rows = 2
Pitch = 1.27 mm, 2.54 mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 1.5A
Voltage Rating = 100 V ac
Series = 6903
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts;
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts;
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 732-4887-6-ND | 7718092 | 64AH9830 |
Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Pitch Spacing Wurth Elektronik | |
Connector Type | Header Connector; Receptacle | ||
Mounting | Surface Mount | Surface Mount | |
Voltage Rating | 100 volts | 100 volts | |
Current Rating | 1.5 amps | 1.5 amps |