Position Card Connector CompactFlash® - Type I, II Snap-In
JC26C2 series SMT memory card connectors for use with CompactFlash TYPE-I/II memory cards. These memory card connectors have a low profile design with an above the board height of just 5.8 mm. Connectors with part numbers ending in â16Eâ feature 1.6 mm board stand offs which allow components to be mounted underneath. These connectors have an above the board height of 7.4 mm. The frame structure of these JC26C2 memory card connectors incorporates card guides designed to prevent card misinsertion. A spring loaded card retention mechanism ensures the card is firmly secured within the connector. These JC26C2 CompactFlash memory card connectors are available as standard or reverse mounting. A range of eject button styles are also available, fixed, foldable and double push all with left or right hand positioning options.
Card Type = Compact Flash Card
Gender = Female
Number of Contacts = 50
Number of Rows = 1
Pitch = 0.635mm
Body Orientation = Right Angle
Mounting Type = Surface Mount
Termination Method = Solder
Length = 58.95mm
Width = 6.1mm
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors |
Product Number | 670-1950-ND | 5251736 |
Product Name | PC Card Sockets | |
Mounting | Snap-In | Surface Mount |
Connector Type | Box Header | |
Gender | Female / Jack |