FH34SRJ 0.5 mm ZIF (zero insertion force) FPC/FFC SMT connectors with low profile height of 1.00 mm and a narrow width of 3.8 mm. These FH34SRJ 0.5 mm FPC/FFC connectors have high retention force and feature a back-flip rotating actuator which opens from the back of the connector. The flip lock actuator is simple to use and allows easy insertion of the FPC and provides a reliable electrical and mechanical connection. When fully closed the actuator produces a tactile click to confirm it is firmly locked. The connector is supplied with the actuator already open so the FPC /FFC can be inserted immediately. These FH34SRJ 0.5 mm ZIF FPC/FFC connectors have top and bottom contacts for design flexibility. The housings feature entry chamfers on the inner walls for a smooth FPC/FFC insertion. The bottom of these FPC/FFC connectors is solid without any exposed contacts allowing the connector to be mounted over conductive traces on the PCB. The upper surface of the connector is flat to enable vacuum pick-up and placement. These FH34SRJ 0.5 mm ZIF FPC/FFC connectors satisfy halogen free requirements in accordance with IEC61249-2-21
These FH34SRJ 0.5 mm low profile ZIF FPC/FFC connectors are ideal for use in mobile phones, notebook PCs, DVDs and LCD monitors
⢠Low profile height of 1.00 mm above board. ⢠Back-flip rotating actuator for easy FPC/FFC insertion. ⢠High retention force for reliable electrical and mechanical connection. ⢠Chamfered inner housing walls for smooth FPC/FFC insertion. ⢠Top and bottom contacts for design flexibility. ⢠Conductive traces on PCB can run under connector. ⢠Flat upper surface for vacuum pick-up and placement. ⢠Accepts standard 0.3 mm FPC. ⢠Halogen free as defined by IEC61249-2-21
Number of Contacts = 26
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Top and Bottom contact
Body Orientation = Straight
Locking Mechanism = Yes
Current Rating = 500mA
Voltage Rating = 50 V ac
FH34SRJ 0.5 mm ZIF (zero insertion force) FPC/FFC SMT connectors with low profile height of 1.00 mm and a narrow width of 3.8 mm. These FH34SRJ 0.5 mm FPC/FFC connectors have high retention force and feature a back-flip rotating actuator which opens from the back of the connector. The flip lock actuator is simple to use and allows easy insertion of the FPC and provides a reliable electrical and mechanical connection. When fully closed the actuator produces a tactile click to confirm it is firmly locked. The connector is supplied with the actuator already open so the FPC /FFC can be inserted immediately. These FH34SRJ 0.5 mm ZIF FPC/FFC connectors have top and bottom contacts for design flexibility. The housings feature entry chamfers on the inner walls for a smooth FPC/FFC insertion. The bottom of these FPC/FFC connectors is solid without any exposed contacts allowing the connector to be mounted over conductive traces on the PCB. The upper surface of the connector is flat to enable vacuum pick-up and placement. These FH34SRJ 0.5 mm ZIF FPC/FFC connectors satisfy halogen free requirements in accordance with IEC61249-2-21
These FH34SRJ 0.5 mm low profile ZIF FPC/FFC connectors are ideal for use in mobile phones, notebook PCs, DVDs and LCD monitors
⢠Low profile height of 1.00 mm above board. ⢠Back-flip rotating actuator for easy FPC/FFC insertion. ⢠High retention force for reliable electrical and mechanical connection. ⢠Chamfered inner housing walls for smooth FPC/FFC insertion. ⢠Top and bottom contacts for design flexibility. ⢠Conductive traces on PCB can run under connector. ⢠Flat upper surface for vacuum pick-up and placement. ⢠Accepts standard 0.3 mm FPC. ⢠Halogen free as defined by IEC61249-2-21
Number of Contacts = 26
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Top and Bottom contact
Body Orientation = Straight
Locking Mechanism = Yes
Current Rating = 500mA
Voltage Rating = 50 V ac
FH34SRJ 0.5 mm ZIF (zero insertion force) FPC/FFC SMT connectors with low profile height of 1.00 mm and a narrow width of 3.8 mm. These FH34SRJ 0.5 mm FPC/FFC connectors have high retention force and feature a back-flip rotating actuator which opens from the back of the connector. The flip lock actuator is simple to use and allows easy insertion of the FPC and provides a reliable electrical and mechanical connection. When fully closed the actuator produces a tactile click to confirm it is firmly locked. The connector is supplied with the actuator already open so the FPC /FFC can be inserted immediately. These FH34SRJ 0.5 mm ZIF FPC/FFC connectors have top and bottom contacts for design flexibility. The housings feature entry chamfers on the inner walls for a smooth FPC/FFC insertion. The bottom of these FPC/FFC connectors is solid without any exposed contacts allowing the connector to be mounted over conductive traces on the PCB. The upper surface of the connector is flat to enable vacuum pick-up and placement. These FH34SRJ 0.5 mm ZIF FPC/FFC connectors satisfy halogen free requirements in accordance with IEC61249-2-21
These FH34SRJ 0.5 mm low profile ZIF FPC/FFC connectors are ideal for use in mobile phones, notebook PCs, DVDs and LCD monitors
⢠Low profile height of 1.00 mm above board. ⢠Back-flip rotating actuator for easy FPC/FFC insertion. ⢠High retention force for reliable electrical and mechanical connection. ⢠Chamfered inner housing walls for smooth FPC/FFC insertion. ⢠Top and bottom contacts for design flexibility. ⢠Conductive traces on PCB can run under connector. ⢠Flat upper surface for vacuum pick-up and placement. ⢠Accepts standard 0.3 mm FPC. ⢠Halogen free as defined by IEC61249-2-21
Number of Contacts = 26
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Top and Bottom contact
Body Orientation = Straight
Locking Mechanism = Yes
Current Rating = 500mA
Voltage Rating = 50 V ac
Delivery on production packaging - Reel. This product is non-returnable.
26 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors |
Product Number | 1361005 | FH34SRJ-26S-0.5SH(99)-ND |
Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | |
Connector Type | FPC / FFC | FPC / FFC |
Gender | Female / Jack | |
Termination | ZIF Top and Bottom contact | |
Mounting | Surface Mount | Surface Mount, Right Angle |