This range of Molex micro-SIM Card Sockets provide various features for wireless mobile devices:. 771-9133 78727-0001 micro-SIM Card Socket, 1.40 mm high, Push-Pull, 6-circuit with detect switch. 777-7451 503960-0694 micro-SIM Card Socket, 1.42 mm high, Push-Push, 6-circuit with detect switch
Card Type = Micro SIM
Gender = Female
Number of Contacts = 6
Number of Rows = 1
Pitch = 2.54mm
Body Orientation = Right Angle
Mounting Type = Surface Mount
Contact Material = Copper Alloy
Contact Plating = Gold over Nickel
Termination Method = Solder
Delivery on production packaging - Reel. This product is non-returnable.
This range of Molex micro-SIM Card Sockets provide various features for wireless mobile devices:. 771-9133 78727-0001 micro-SIM Card Socket, 1.40 mm high, Push-Pull, 6-circuit with detect switch. 777-7451 503960-0694 micro-SIM Card Socket, 1.42 mm high, Push-Push, 6-circuit with detect switch
Card Type = Micro SIM
Gender = Female
Number of Contacts = 6
Number of Rows = 1
Pitch = 2.54mm
Body Orientation = Right Angle
Mounting Type = Surface Mount
Contact Material = Copper Alloy
Contact Plating = Gold over Nickel
Termination Method = Solder
Manufacturer: Molex, LLC
Win Source Part Number: 759081-78727-0001
Manufacturer Homepage: www.molex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
CUT TAPE - MEMORY CARD 6POS PUSH/PULL SMD
CONNECTOR, MICRO SIM, 6POS; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:Push-Pull;
CONNECTOR, MICRO SIM, 6POS; Product Range:78727 Series; Connector Type:Micro SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact Termination:SurfaceR
CONNECTOR, MICRO SIM, 6POS; Product Range:78727 Series; Connector Type:Micro SIM; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2019); Contact Termination:SurfaceR
RS Components, Ltd. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 7719133P | 759081-78727-0001 | 78727-0001 | 28X2868 | 45W6601 |
Product Name | Memory Connectors - PC Card Sockets - 78727-0001 | Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) | Connector, Micro Sim, 6Pos; Memory / Card Type Molex | Connector, Micro Sim, 6Pos; Product Range Molex | |
Connector Type | Box Header | PC Card Connector | Micro Connector and Nano Connector | Micro Connector and Nano Connector | |
Gender | Female / Jack | ||||
Termination | Solder | SurfaceRoHS Compliant: Yes |