39 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
39 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
39 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
FH23 Series 0.3 mm LIF (low insertion force) FPC connectors with a low profile 1.25 mm above the board design which accepts 0.2 mm thick FPC. These FH23 series LIF FPC connectors have a simple to use rotating flip-lock actuator which allows easy insertion of the FPC and provides a reliable connection. When the actuator is fully closed, it produces a tactile click to confirm it is firmly locked in place. The LIF contacts of these FH23 FPC connectors are designed to hold the FPC in position once it is inserted allowing the actuator to be closed. This feature eliminates the need to hold the FPC in place manually. The SMT terminations are staggered on 0.6 mm centres at the front and back for easy PCB mounting. The bottom of the connector is insulated without any exposed contacts allowing the connector to be mounted over conductive traces on the PCB. The flat top of these FH23 0.3 mm LIF FPC connectors allows pick-up with vacuum nozzles. These FH23 FPC connectors are halogen free in accordance with IEC61249-2-21
These FH23 0.3 mm LIF FPC connectors with their low profile, miniature design are ideal for use in miniaturized portable devices. Applications include mobile phones, DSC (Digital Still Cameras), DVC (Digital Video Cameras) and PDAs (Personal Digital Assistant)
⢠Low profile 1.25 mm design. ⢠For use with 0.2 mm thick FPC. ⢠LIF design for increased FPC holding force after insertion. ⢠Rotating flip-lock actuator for easy FPC insertion and secure retention. ⢠0.6 mm contacts on staggered centres for easy PCB mounting. ⢠Insulated contacts allow mounting over conductive traces on the PCB. ⢠Flat top for vacuum pick-up. ⢠Halogen free in accordance with IEC61249-2-21
Number of Contacts = 39
Contact Material = Phosphor Bronze
Pitch = 0.3mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = LIF Bottom Contact
Body Orientation = Straight
Locking Mechanism = Yes
Current Rating = 300mA
Voltage Rating = 30 V ac
FH23 Series 0.3 mm LIF (low insertion force) FPC connectors with a low profile 1.25 mm above the board design which accepts 0.2 mm thick FPC. These FH23 series LIF FPC connectors have a simple to use rotating flip-lock actuator which allows easy insertion of the FPC and provides a reliable connection. When the actuator is fully closed, it produces a tactile click to confirm it is firmly locked in place. The LIF contacts of these FH23 FPC connectors are designed to hold the FPC in position once it is inserted allowing the actuator to be closed. This feature eliminates the need to hold the FPC in place manually. The SMT terminations are staggered on 0.6 mm centres at the front and back for easy PCB mounting. The bottom of the connector is insulated without any exposed contacts allowing the connector to be mounted over conductive traces on the PCB. The flat top of these FH23 0.3 mm LIF FPC connectors allows pick-up with vacuum nozzles. These FH23 FPC connectors are halogen free in accordance with IEC61249-2-21
These FH23 0.3 mm LIF FPC connectors with their low profile, miniature design are ideal for use in miniaturized portable devices. Applications include mobile phones, DSC (Digital Still Cameras), DVC (Digital Video Cameras) and PDAs (Personal Digital Assistant)
⢠Low profile 1.25 mm design. ⢠For use with 0.2 mm thick FPC. ⢠LIF design for increased FPC holding force after insertion. ⢠Rotating flip-lock actuator for easy FPC insertion and secure retention. ⢠0.6 mm contacts on staggered centres for easy PCB mounting. ⢠Insulated contacts allow mounting over conductive traces on the PCB. ⢠Flat top for vacuum pick-up. ⢠Halogen free in accordance with IEC61249-2-21
Number of Contacts = 39
Contact Material = Phosphor Bronze
Pitch = 0.3mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = LIF Bottom Contact
Body Orientation = Straight
Locking Mechanism = Yes
Current Rating = 300mA
Voltage Rating = 30 V ac
FH23 Series 0.3 mm LIF (low insertion force) FPC connectors with a low profile 1.25 mm above the board design which accepts 0.2 mm thick FPC. These FH23 series LIF FPC connectors have a simple to use rotating flip-lock actuator which allows easy insertion of the FPC and provides a reliable connection. When the actuator is fully closed, it produces a tactile click to confirm it is firmly locked in place. The LIF contacts of these FH23 FPC connectors are designed to hold the FPC in position once it is inserted allowing the actuator to be closed. This feature eliminates the need to hold the FPC in place manually. The SMT terminations are staggered on 0.6 mm centres at the front and back for easy PCB mounting. The bottom of the connector is insulated without any exposed contacts allowing the connector to be mounted over conductive traces on the PCB. The flat top of these FH23 0.3 mm LIF FPC connectors allows pick-up with vacuum nozzles. These FH23 FPC connectors are halogen free in accordance with IEC61249-2-21
These FH23 0.3 mm LIF FPC connectors with their low profile, miniature design are ideal for use in miniaturized portable devices. Applications include mobile phones, DSC (Digital Still Cameras), DVC (Digital Video Cameras) and PDAs (Personal Digital Assistant)
⢠Low profile 1.25 mm design. ⢠For use with 0.2 mm thick FPC. ⢠LIF design for increased FPC holding force after insertion. ⢠Rotating flip-lock actuator for easy FPC insertion and secure retention. ⢠0.6 mm contacts on staggered centres for easy PCB mounting. ⢠Insulated contacts allow mounting over conductive traces on the PCB. ⢠Flat top for vacuum pick-up. ⢠Halogen free in accordance with IEC61249-2-21
Number of Contacts = 39
Contact Material = Phosphor Bronze
Pitch = 0.3mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = LIF Bottom Contact
Body Orientation = Straight
Locking Mechanism = Yes
Current Rating = 300mA
Voltage Rating = 30 V ac
Delivery on production packaging - Reel. This product is non-returnable.
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors |
Product Number | HFQ539DKR-ND | 1362259 |
Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | |
Connector Type | FPC / FFC | FPC / FFC |
Mounting | Surface Mount, Right Angle | Surface Mount |
Voltage Rating | 30 volts | 30 volts |
Current Rating | 0.3 amps | 0.3 amps |