Nano Sim Conn Ins Mold LCP Blk 0
A range of block style Nano SIM card connectors with a 0.34mm height and 2.54mm pitch. The Molex micro SIM card connectors offer high contact force enabling a reliable electrical contact. They have rounded contact terminals which ensure a smooth gliding action when mating with the connector. Typical applications would include smart phones and mobile devices and Tablets.
Card Type = Nano Sim
Gender = Male
Number of Contacts = 6
Number of Rows = 3
Pitch = 2.54mm
Body Orientation = Straight
Mounting Type = Surface Mount
Contact Material = Copper Alloy
Contact Plating = Gold over Nickel
Termination Method = Solder
A range of block style Nano SIM card connectors with a 0.34mm height and 2.54mm pitch. The Molex micro SIM card connectors offer high contact force enabling a reliable electrical contact. They have rounded contact terminals which ensure a smooth gliding action when mating with the connector. Typical applications would include smart phones and mobile devices and Tablets.
Card Type = Nano Sim
Gender = Male
Number of Contacts = 6
Number of Rows = 3
Pitch = 2.54mm
Body Orientation = Straight
Mounting Type = Surface Mount
Contact Material = Copper Alloy
Contact Plating = Gold over Nickel
Termination Method = Solder
Nano Sim Conn Ins Mold LCP Blk / Molex
Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 151059-0001 | 9076554 | 77AC7052 |
Product Name | Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) | Nano Sim Conn Ins Mold Lcp Blk / Molex Molex | |
Connector Type | Micro Connector and Nano Connector | Box Header | Micro Connector and Nano Connector |
Gender | Male / Plug | ||
Termination | Solder |