MMBX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Hubner + Suhner MMBX PCB SMT connectors are for use within board to board connections, with the ability to cope with mechanical misalignment in radial and axial directions and still maintain excellent electrical performance. Suitable MMBX PCB SMT connector applications include multiple board to board connections and complex stack-ups in radio module applications amongst others, used in conjuction with adaptors with and between series.
Compensating mechanical misalignment in axial and radial direction. No mechanical stress on piece parts or solder joints. Blind mateable. Excellent RF performance. Good power handling typical 260W at 2.4 GHz at room temperature. Frequency DC 12.4 GHz
Gender = Female
Body Orientation = Straight
Termination Method = Solder
Mounting Type = PCB Mount
Impedance = 50Ohms
Operating Frequency = 12.4GHz
Contact Plating = Gold over Enickel
Contact Material = Brass
Delivery on production packaging - Bag. This product is non-returnable.
Hubner + Suhner MMBX PCB SMT connectors are for use within board to board connections, with the ability to cope with mechanical misalignment in radial and axial directions and still maintain excellent electrical performance. Suitable MMBX PCB SMT connector applications include multiple board to board connections and complex stack-ups in radio module applications amongst others, used in conjuction with adaptors with and between series.
Compensating mechanical misalignment in axial and radial direction. No mechanical stress on piece parts or solder joints. Blind mateable. Excellent RF performance. Good power handling typical 260W at 2.4 GHz at room temperature. Frequency DC 12.4 GHz
Gender = Female
Body Orientation = Straight
Termination Method = Solder
Mounting Type = PCB Mount
Impedance = 50Ohms
Operating Frequency = 12.4GHz
Contact Plating = Gold over Enickel
Contact Material = Brass
RF Connectors / Coaxial Connectors MMBX straight PCB jack(f)
DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | RF and Microwave Connectors |
Product Number | 3628-84032435-ND | 7417256P | 82_MMBX-S50-0-13/111_NE |
Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | |
Category | Coaxial Connector; RF and Microwave Connector | RF and Microwave Connector | |
Connector Type | Jack, Female Socket | MMBX Connectors | |
Mounting | Surface Mount | PCB Mount | PCB Mount |
Gender | Female / Jack | Female / Jack |