38 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
38 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
38 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1333392-XF2M-3815-1A
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Reel - TR
Number of Positions: 38
Pitch: 0.020" (0.50mm)
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 5.90µin (0.150µm)
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.083" (2.10mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Rotary Lock, Backlock
Cable End Type: Tapered
Housing Material: Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material: Liquid Crystal Polymer (LCP), Halogen Free
Material Flammability Rating: UL94 V-0
Housing Color: Natural
Standard Package: 1,500
Mounting: Surface Mount, Right Angle
Mating Cycles: 20
Temperature Range - Operating: -30°C ~ 85°C
Actuator Color: Black
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
HTSUS: 8536.69.4051
Other Part Number: OR1053DKR,XF2M-3815-
Base Product Number: XF2M
RoHS Status: RoHS Compliant
0.5mm pitch FPC connectors with a 2mm on board profile and double-sided contacts. These 0.5mm pitch connectors have a rotary backlock mechanism which aids FPC mounting and provides improved contact reliability, easy operation during assembly and secure mounting in tight spaces. These low profile 0.5mm pitch FPC connectors have LCP resin (UL94V-0) housings and sliders. Suitable applications for these low profile 0.5mm FPC connectors include small mobile devices such as digital cameras, mobile phones, digital audio and video players, DVD players and digital video cameras.
Rotary backlock mechanism to ensure secure connection. Low 2mm on-board profile. Side entry SMT terminals. 0.3mm applicable FPC thickness. Single row double sided contacts. Halogen free
Number of Contacts = 38
Contact Material = Beryllium Copper, Nickel
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = Top and Bottom Contact
Body Orientation = Right Angle
Locking Mechanism = Yes
Current Rating = 500mA
Voltage Rating = 50 V ac/dc
Delivery on production packaging - Reel. This product is non-returnable.
0.5mm pitch FPC connectors with a 2mm on board profile and double-sided contacts. These 0.5mm pitch connectors have a rotary backlock mechanism which aids FPC mounting and provides improved contact reliability, easy operation during assembly and secure mounting in tight spaces. These low profile 0.5mm pitch FPC connectors have LCP resin (UL94V-0) housings and sliders. Suitable applications for these low profile 0.5mm FPC connectors include small mobile devices such as digital cameras, mobile phones, digital audio and video players, DVD players and digital video cameras.
Rotary backlock mechanism to ensure secure connection. Low 2mm on-board profile. Side entry SMT terminals. 0.3mm applicable FPC thickness. Single row double sided contacts. Halogen free
Number of Contacts = 38
Contact Material = Beryllium Copper, Nickel
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = Top and Bottom Contact
Body Orientation = Right Angle
Locking Mechanism = Yes
Current Rating = 500mA
Voltage Rating = 50 V ac/dc
DigiKey | Win Source Electronics | RS Components, Ltd. | |
---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors |
Product Number | OR1053TR-ND | 1333392-XF2M-3815-1A | 7315829P |
Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies | |
Connector Type | FPC / FFC | FPC / FFC | |
Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount |
Voltage Rating | 50 volts | 50 volts | 50 volts |
Current Rating | 0.5 amps | 0.5 amps | 0.5 amps |