This range of Wurth PFC/FFC 0.5 mm pitch horizontal Connectors are SMT, Bottom Contact types which require Zero Insertion Force (ZIF). These Wurth PFC/FFC 0.5 mm pitch horizontal connectors are capable of 25 mating cycles and have a Flammability Rating of UL94-V0. With a low profile horizontal aspect these Wurth PFC/FFC 0.5 mm pitch connectors can be utilized in compact applications.
Number of Contacts = 10
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Body Orientation = Straight
Current Rating = 500mA
Voltage Rating = 50 V
Series = 687
Number of Rows = 1
Termination Method = Solder Pin
Delivery on production packaging - Reel. This product is non-returnable.
This range of Wurth PFC/FFC 0.5 mm pitch horizontal Connectors are SMT, Bottom Contact types which require Zero Insertion Force (ZIF). These Wurth PFC/FFC 0.5 mm pitch horizontal connectors are capable of 25 mating cycles and have a Flammability Rating of UL94-V0. With a low profile horizontal aspect these Wurth PFC/FFC 0.5 mm pitch connectors can be utilized in compact applications.
Number of Contacts = 10
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Body Orientation = Straight
Current Rating = 500mA
Voltage Rating = 50 V
Series = 687
Number of Rows = 1
Termination Method = Solder Pin
10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
CONNECTOR, FFC, 10POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:10Contacts;
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 7632626P | 732-2012-6-ND | 19P1353 |
Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc, 10Pos, 1Row, 0.5Mm; Pitch Spacing Wurth Elektronik | |
Connector Type | FPC / FFC | FPC / FFC | |
Termination | Solder Pin | Surface Mount | |
Mounting | Surface Mount | Surface Mount, Right Angle | |
Voltage Rating | 50 volts | 50 volts |