TE Connectivity RJ45 Connectors 2301995-3

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2301995-3 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2301995-3
RJ45 Connectors 2301995-3
Body Features Connector Profile : Standard Insulator Material : LCP LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow LED Color (Top Left) : None LED Color (Top Right) : None Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.89 MM  [.153 INCH ] Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 0 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Connector Height : 16.9 MM  [.665 INCH ] Housing Features Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Mating Entry Location : Top Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Material : LCP PCB Mount Retention Type : Boardlock Operation/Applicatio n Shielded : Yes Other Shield Panel Ground Type : Shield has bottom panel grounds. Packaging Features Packaging Method : Reel Packaging Quantity : 80 Packaging Reel Diameter (CM) : 33 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 with Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Sealable : No Signal Characteristics Data Rate (MBS) : 100, 10 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Housing Material Temperature : 260 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insulator Material : LCP
  • LED Color (Bottom Left) : Green/Yellow
  • LED Color (Bottom Right) : Green/Yellow
  • LED Color (Top Left) : None
  • LED Color (Top Right) : None
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 3.89 MM  [.153 INCH ]
  • Shield Material : Brass
  • Shield Plating Finish : Matte
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Panel Ground Tabs : 0
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Status Indicator Type : LED

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold over Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Termination Area Plating Finish : Matte

Dimensions


  • Connector Height : 16.9 MM  [.665 INCH ]

Housing Features


  • Housing Color : Black
  • Housing Material : LCP (Liquid Crystal Polymer)
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Boardlock Material : LCP
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Shielded : Yes

Other


  • Shield Panel Ground Type : Shield has bottom panel grounds.

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 80
  • Packaging Reel Diameter (CM) : 33

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 with Integrated Magnetics
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
  • Sealable : No

Signal Characteristics


  • Data Rate (MBS) : 100, 10

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Housing Material Temperature : 260
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Supplier's Site
Modular Connector Jacks With Magnetics - A126229CT-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks With Magnetics
A126229CT-ND
Modular Connector Jacks With Magnetics A126229CT-ND
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet
Modular Connector Jacks With Magnetics - A126229TR-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks With Magnetics
A126229TR-ND
Modular Connector Jacks With Magnetics A126229TR-ND
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet
Yishun, Singapore
Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics
Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics Connector Type: RJ45 Termination: Solder Package: Tape & Reel (TR) Cut Tape (CT) Height Above Board: 0.665" (16.90mm) Applications: 10/100 Base-T, AutoMDIX Orientation: Vertical Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics
Connector Type: RJ45
Termination: Solder
Package: Tape & Reel (TR) Cut Tape (CT)
Height Above Board: 0.665" (16.90mm)
Applications: 10/100 Base-T, AutoMDIX
Orientation: Vertical
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2301995-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2301995-3
Modular Connectors / Ethernet Connectors 2301995-3
Modular Connectors / Ethernet Connectors RJ45 JACK INT.MAG. 10/100 LED 1X1 VERT.

Modular Connectors / Ethernet Connectors RJ45 JACK INT.MAG. 10/100 LED 1X1 VERT.

Supplier's Site Datasheet
 - 1443307P - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting vertical jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With their extended temperature range improved corrosion resistance, these robust RJ45 jacks are ideal for applications in the harshest of environments. This series of Industrial modular jacks are available with data transmission rates of 10/100 Base –T or 1 GB and LED status indicator options. All models are highly reliable and excellent quality. Thicker gold plating improving corrosion resistance,Extended temperature range -40°C to +85°C,Enhanced EMI protection,Minimum product life requirement of 10 years,260°C reflow Pin in Paste soldering,Smaller PCB footprint, supporting greater capacity and performance Routers,Hubs,PLC’S ,Switches,Wireless access points,All industrial applications with RJ45 connectivity,All industrial applications requiring Ethernet Gender = Female LAN Category = Cat6 Number of Ports = 1 x 1 Mounting Type = PCB Mount Number of Ways = 8 Connector Type = RJ45 Modular Jack Shield Type = Nickel Plated Brass Orientation = Vertical IP Rating = IP20 Length = 20.07mm Delivery on production packaging - Reel. This product is non-returnable.

A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting vertical jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With their extended temperature range improved corrosion resistance, these robust RJ45 jacks are ideal for applications in the harshest of environments. This series of Industrial modular jacks are available with data transmission rates of 10/100 Base –T or 1 GB and LED status indicator options. All models are highly reliable and excellent quality.
Thicker gold plating improving corrosion resistance,Extended temperature range -40°C to +85°C,Enhanced EMI protection,Minimum product life requirement of 10 years,260°C reflow Pin in Paste soldering,Smaller PCB footprint, supporting greater capacity and performance
Routers,Hubs,PLC’S,Switches,Wireless access points,All industrial applications with RJ45 connectivity,All industrial applications requiring Ethernet
Gender = Female
LAN Category = Cat6
Number of Ports = 1 x 1
Mounting Type = PCB Mount
Number of Ways = 8
Connector Type = RJ45 Modular Jack
Shield Type = Nickel Plated Brass
Orientation = Vertical
IP Rating = IP20
Length = 20.07mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1443307 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting vertical jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With their extended temperature range improved corrosion resistance, these robust RJ45 jacks are ideal for applications in the harshest of environments. This series of Industrial modular jacks are available with data transmission rates of 10/100 Base –T or 1 GB and LED status indicator options. All models are highly reliable and excellent quality. Thicker gold plating improving corrosion resistance,Extended temperature range -40°C to +85°C,Enhanced EMI protection,Minimum product life requirement of 10 years,260°C reflow Pin in Paste soldering,Smaller PCB footprint, supporting greater capacity and performance Routers,Hubs,PLC’S ,Switches,Wireless access points,All industrial applications with RJ45 connectivity,All industrial applications requiring Ethernet Gender = Female LAN Category = Cat6 Number of Ports = 1 x 1 Mounting Type = PCB Mount Number of Ways = 8 Connector Type = RJ45 Modular Jack Shield Type = Nickel Plated Brass Orientation = Vertical IP Rating = IP20 Length = 20.07mm

A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting vertical jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With their extended temperature range improved corrosion resistance, these robust RJ45 jacks are ideal for applications in the harshest of environments. This series of Industrial modular jacks are available with data transmission rates of 10/100 Base –T or 1 GB and LED status indicator options. All models are highly reliable and excellent quality.
Thicker gold plating improving corrosion resistance,Extended temperature range -40°C to +85°C,Enhanced EMI protection,Minimum product life requirement of 10 years,260°C reflow Pin in Paste soldering,Smaller PCB footprint, supporting greater capacity and performance
Routers,Hubs,PLC’S,Switches,Wireless access points,All industrial applications with RJ45 connectivity,All industrial applications requiring Ethernet
Gender = Female
LAN Category = Cat6
Number of Ports = 1 x 1
Mounting Type = PCB Mount
Number of Ways = 8
Connector Type = RJ45 Modular Jack
Shield Type = Nickel Plated Brass
Orientation = Vertical
IP Rating = IP20
Length = 20.07mm

Supplier's Site
 - 1443286 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting vertical jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With their extended temperature range improved corrosion resistance, these robust RJ45 jacks are ideal for applications in the harshest of environments. This series of Industrial modular jacks are available with data transmission rates of 10/100 Base –T or 1 GB and LED status indicator options. All models are highly reliable and excellent quality. Thicker gold plating improving corrosion resistance,Extended temperature range -40°C to +85°C,Enhanced EMI protection,Minimum product life requirement of 10 years,260°C reflow Pin in Paste soldering,Smaller PCB footprint, supporting greater capacity and performance Routers,Hubs,PLC’S ,Switches,Wireless access points,All industrial applications with RJ45 connectivity,All industrial applications requiring Ethernet Gender = Female LAN Category = Cat6 Mounting Type = PCB Mount Number of Ports = 1 x 1 Number of Ways = 8 Connector Type = RJ45 Modular Jack Shield Type = Nickel Plated Brass Orientation = Vertical IP Rating = IP20 Length = 20.07mm

A range of industrial RJ45 jacks from TE Connectivity. The PCB mounting vertical jacks feature integrated magnetics providing enhanced EMI shielding against noise and interference supporting more reliable connections. With their extended temperature range improved corrosion resistance, these robust RJ45 jacks are ideal for applications in the harshest of environments. This series of Industrial modular jacks are available with data transmission rates of 10/100 Base –T or 1 GB and LED status indicator options. All models are highly reliable and excellent quality.
Thicker gold plating improving corrosion resistance,Extended temperature range -40°C to +85°C,Enhanced EMI protection,Minimum product life requirement of 10 years,260°C reflow Pin in Paste soldering,Smaller PCB footprint, supporting greater capacity and performance
Routers,Hubs,PLC’S,Switches,Wireless access points,All industrial applications with RJ45 connectivity,All industrial applications requiring Ethernet
Gender = Female
LAN Category = Cat6
Mounting Type = PCB Mount
Number of Ports = 1 x 1
Number of Ways = 8
Connector Type = RJ45 Modular Jack
Shield Type = Nickel Plated Brass
Orientation = Vertical
IP Rating = IP20
Length = 20.07mm

Supplier's Site
Conn, Rj45 Jack, 8P8C, 1X1, Cat5 Rohs Compliant Te Connectivity - 69AH4597 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45 Jack, 8P8C, 1X1, Cat5 Rohs Compliant Te Connectivity
69AH4597
Conn, Rj45 Jack, 8P8C, 1X1, Cat5 Rohs Compliant Te Connectivity 69AH4597
CONN, RJ45 JACK, 8P8C, 1X1, CAT5 ROHS COMPLIANT: YES

CONN, RJ45 JACK, 8P8C, 1X1, CAT5 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Rj45 Connector, Jack, 1Port, Th Rohs Compliant Te Connectivity - 74AJ9225 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 1Port, Th Rohs Compliant Te Connectivity
74AJ9225
Rj45 Connector, Jack, 1Port, Th Rohs Compliant Te Connectivity 74AJ9225
RJ45 CONNECTOR, JACK, 1PORT, TH ROHS COMPLIANT: YES

RJ45 CONNECTOR, JACK, 1PORT, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics VAST STOCK CO., LIMITED RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2301995-3 A126229CT-ND 2301995-3 1443307P 69AH4597
Product Name RJ45 Connectors Modular Connector Jacks With Magnetics Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors Conn, Rj45 Jack, 8P8C, 1X1, Cat5 Rohs Compliant Te Connectivity
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-45
Termination Through Hole - Solder Solder Through Hole
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
RJ45 Connectors - 1-406507-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Ribbon Cable Connectors - 102153-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers