These 3M 102 Series Mini D Ribbon (MDR) Surfacemount Vertical Shielded Receptacles have a 0.050 inch (1.27 mm) pitch. The design of these 102 Series Mini D Ribbon (MDR) Surfacemount Vertical Shielded Receptacles includes an interface latch for improved stability. The material of the main body of these 102 Series Mini D Ribbon (MDR) Surfacemount Vertical Shielded Receptacles is metal. The threaded holes in these 102 Series Mini D Ribbon (MDR) Surfacemount Vertical Shielded Receptacles can be utilized for board or panel mounting.
Manufacturers Part Numbers ending in PE have a Gold Flash plating on the solder tails and 0.5 µm Gold plating on the wiping area
Number of Contacts = 26
Number of Rows = 2
Pitch = 12.7mm
Mounting Type = Surface Mount
Body Orientation = Right Angle
Termination Method = Solder
Current Rating = 1A
Series = 102
Contact Material = Copper Alloy
Delivery on production packaging - Box. This product is non-returnable.
These 3M 102 Series Mini D Ribbon (MDR) Surfacemount Vertical Shielded Receptacles have a 0.050 inch (1.27 mm) pitch. The design of these 102 Series Mini D Ribbon (MDR) Surfacemount Vertical Shielded Receptacles includes an interface latch for improved stability. The material of the main body of these 102 Series Mini D Ribbon (MDR) Surfacemount Vertical Shielded Receptacles is metal. The threaded holes in these 102 Series Mini D Ribbon (MDR) Surfacemount Vertical Shielded Receptacles can be utilized for board or panel mounting.
Manufacturers Part Numbers ending in PE have a Gold Flash plating on the solder tails and 0.5 µm Gold plating on the wiping area
Number of Contacts = 26
Number of Rows = 2
Pitch = 12.7mm
Mounting Type = Surface Mount
Body Orientation = Right Angle
Termination Method = Solder
Current Rating = 1A
Series = 102
Contact Material = Copper Alloy
CONN RCPT 26POS SMD SOLDER
CONNECTOR, MINI D RIBBON, RECEPTACLE, 26 POSITION; No. of Contacts:26Contacts;
.050 Mini D Ribbon (MDR) 26 Pos. Surface Mount Vertical Receptacle-Shielded
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 7494926P | 10226-2210PE-ND | 14M8476 | 70114401 |
Product Name | Centronics Connectors | Connector, Mini D Ribbon, Receptacle, 26 Position; No. Of Contacts 3M | .050 Mini D Ribbon (MDR) 26 Pos. Surface Mount Vertical Receptacle-Shielded | |
Termination | Solder | Surface Mount | ||
Mounting | Surface Mount | Surface Mount | PCB Mount | |
Current Rating | 1.0 amps |