-40°C~+85°C Clamshell 50P Bottom Contact Surface Mount,Right Angle 0.5mm SMD,P=0.5mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS
FFC FPC Connectors Horizontal Mounting Angle Beige 0.5 mm - Pitch 50 Positions
50 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
50 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
50 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
FH12 series ZIF (zero insertion force) FPC/FFC connectors with a 0.5mm pitch. These FPC connectors feature a one-touch rotating ZIF actuator for easy operation. Once fully closed the actuator produces a tactile click to confirm that mating is complete. FH12 series FPC/FFC connectors with their one-touch ZIF rotating actuator occupy less space on the PCB than versions with slide locking mechanisms enabling high density mounting. These FH12 series FPC/FFC connectors are available with a bottom contact configuration (FH12) or a top contact configuration (FH12A).
Number of Contacts = 50
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Bottom Contact
Body Orientation = Right Angle
Current Rating = 500mA
Voltage Rating = 50 V ac
Series = FH12
FH12 series ZIF (zero insertion force) FPC/FFC connectors with a 0.5mm pitch. These FPC connectors feature a one-touch rotating ZIF actuator for easy operation. Once fully closed the actuator produces a tactile click to confirm that mating is complete. FH12 series FPC/FFC connectors with their one-touch ZIF rotating actuator occupy less space on the PCB than versions with slide locking mechanisms enabling high density mounting. These FH12 series FPC/FFC connectors are available with a bottom contact configuration (FH12) or a top contact configuration (FH12A).
Number of Contacts = 50
Contact Material = Phosphor Bronze
Pitch = 0.5mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Bottom Contact
Body Orientation = Right Angle
Current Rating = 500mA
Voltage Rating = 50 V ac
Series = FH12
Delivery on production packaging - Reel. This product is non-returnable.
LCSC Electronics Technology (HK) Limited | Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors |
Product Number | FH12S-50S-0.5SH(55) | FH12S-50S-0.5SH(55) | HFA150DKR-ND | 7388843 |
Product Name | Connectors >> FFC/FPC Connectors | Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers | FFC, FPC (Flat Flexible) Connector Assemblies | |
Geometry | Right Angle | |||
Connector Type | FPC / FFC | FPC / FFC | ||
Mounting | Surface Mount, Right Angle | Surface Mount | ||
Voltage Rating | 50 volts | 50 volts | ||
Current Rating | 0.5 amps | 0.5 amps |