16 Position Socket Connector 0.100" (2.54mm) Through Hole Gold
Swiss Preci-dip Socket Connectors both Through Hole and SMD mountings.
Sockets have Tin plated Brass sleeves with Flash Gold plated Beryllium Copper (4 finger) contact clips. Right Angle SMD mounting are cranked pin type. Straight SMD mounting are Gull-Wing type. 80---10-012 Series are Low Profile straight headers
Number of Contacts = 16
Number of Rows = 2
Pitch = 2.54mm
Type = Board to Board
Mounting Type = PCB Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 3A
Voltage Rating = 100 V ac, 150 V dc
Series = 803
Swiss Preci-dip Socket Connectors both Through Hole and SMD mountings.
Sockets have Tin plated Brass sleeves with Flash Gold plated Beryllium Copper (4 finger) contact clips. Right Angle SMD mounting are cranked pin type. Straight SMD mounting are Gull-Wing type. 80---10-012 Series are Low Profile straight headers
Number of Contacts = 16
Number of Rows = 2
Pitch = 2.54mm
Type = Board to Board
Mounting Type = PCB Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 3A
Voltage Rating = 100 V ac, 150 V dc
Series = 803
Delivery on production packaging - Box. This product is non-returnable.
CONN SOCKET 16POS 0.1 GOLD PCB
DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 803-87-016-10-012101-ND | 7022915 | 803-87-016-10-012101 |
Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
Connector Type | Header Connector; Socket | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
Mounting | Through Hole | PCB Mount | Through Hole |
Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |
Number of Contacts | 16 # | 16 # | |
Category | Board to Board Connector |