8 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
8 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
8 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
WR-FPC series 1.00 mm ZIF (Zero Insertion Force) vertical SMT mounting FPC connectors with contacts on both sides. These WR-FPC series ZIF connectors feature a slide lock or stuffer type actuator that allows easy insertion of the FPC. The actuator is pulled open, the FPC inserted into the connector and the actuator pressed down again to form a secure mating connection. This slide lock actuator provides added retention to the FPC resulting in a reliable electrical and mechanical connection.
FPC connectors are ideal for use in miniaturized high density applications including displays, touch panels and screens. Other industries include consumer electronics (personal computers, tablets, mobile phones and cameras) and in business, industrial and medical equipment.
⢠Compact design ideal for use in high density applications. ⢠Slide lock actuator for easy FPC insertion and high retention force
Number of Contacts = 8
Contact Material = Phosphor Bronze
Pitch = 1mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Vertical Contact
Body Orientation = Vertical
Current Rating = 1A
Voltage Rating = 125 V ac
Series = WR-FPC
Delivery on production packaging - Reel. This product is non-returnable.
WR-FPC series 1.00 mm ZIF (Zero Insertion Force) vertical SMT mounting FPC connectors with contacts on both sides. These WR-FPC series ZIF connectors feature a slide lock or stuffer type actuator that allows easy insertion of the FPC. The actuator is pulled open, the FPC inserted into the connector and the actuator pressed down again to form a secure mating connection. This slide lock actuator provides added retention to the FPC resulting in a reliable electrical and mechanical connection.
FPC connectors are ideal for use in miniaturized high density applications including displays, touch panels and screens. Other industries include consumer electronics (personal computers, tablets, mobile phones and cameras) and in business, industrial and medical equipment.
⢠Compact design ideal for use in high density applications. ⢠Slide lock actuator for easy FPC insertion and high retention force
Number of Contacts = 8
Contact Material = Phosphor Bronze
Pitch = 1mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Vertical Contact
Body Orientation = Vertical
Current Rating = 1A
Voltage Rating = 125 V ac
Series = WR-FPC
WR-FPC series 1.00 mm ZIF (Zero Insertion Force) vertical SMT mounting FPC connectors with contacts on both sides. These WR-FPC series ZIF connectors feature a slide lock or stuffer type actuator that allows easy insertion of the FPC. The actuator is pulled open, the FPC inserted into the connector and the actuator pressed down again to form a secure mating connection. This slide lock actuator provides added retention to the FPC resulting in a reliable electrical and mechanical connection.
FPC connectors are ideal for use in miniaturized high density applications including displays, touch panels and screens. Other industries include consumer electronics (personal computers, tablets, mobile phones and cameras) and in business, industrial and medical equipment.
⢠Compact design ideal for use in high density applications. ⢠Slide lock actuator for easy FPC insertion and high retention force
Number of Contacts = 8
Contact Material = Phosphor Bronze
Pitch = 1mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Vertical Contact
Body Orientation = Vertical
Current Rating = 1A
Voltage Rating = 125 V ac
Series = WR-FPC
CONNECTOR, FPC, RCPT, 8POS, 1MM, SMT; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:WR-FPC Series; Contact Termination Type:Surface Mount; Contact Position:-; No. of Rows:1 Row; Contact Plating:Tin RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 732-11359-6-ND | 1424145P | 15AC9050 |
Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Fpc, Rcpt, 8Pos, 1Mm, Smt; Pitch Spacing Wurth Elektronik | |
Connector Type | FPC / FFC | FPC / FFC | |
Mounting | Surface Mount | Surface Mount | |
Current Rating | 1.0 amps | 1.0 amps | |
Contact Pitch | 0.9906 mm (0.0390 inch) | 1 mm (0.0394 inch) |