WR-FPC 1.0 mm SMT FPC ZIF connectors with a bottom contact configuration and hinged flip-lock actuator. These 1.0 mm FPC ZIF connectors have a low profile, lightweight, space saving design and meet the increasing demand for high density, secure connections in a wide range of miniaturised electronic applications. A mating connector is not required with these FPC SMT ZIF connectors, the cable is inserted directly into the connector providing a cost effective one connector wire to board solution. These WR-FPC 1.0 mm FPC connectors feature a flip-lock hinge type actuator which secures the connection between the FFC/FPC and the connector terminals. A solder retention feature helps to secure the connector to the PCB during the soldering process. Typical applications for these 1.0 mm FPC ZIF connectors include applications where a connection to a small display or keyboard is required.
Number of Contacts = 6
Contact Material = Phosphor Bronze
Pitch = 1mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Bottom Contact
Body Orientation = Horizontal
Current Rating = 1A
Voltage Rating = 100 V ac/dc
Series = WR-FPC
WR-FPC 1.0 mm SMT FPC ZIF connectors with a bottom contact configuration and hinged flip-lock actuator. These 1.0 mm FPC ZIF connectors have a low profile, lightweight, space saving design and meet the increasing demand for high density, secure connections in a wide range of miniaturised electronic applications. A mating connector is not required with these FPC SMT ZIF connectors, the cable is inserted directly into the connector providing a cost effective one connector wire to board solution. These WR-FPC 1.0 mm FPC connectors feature a flip-lock hinge type actuator which secures the connection between the FFC/FPC and the connector terminals. A solder retention feature helps to secure the connector to the PCB during the soldering process. Typical applications for these 1.0 mm FPC ZIF connectors include applications where a connection to a small display or keyboard is required.
Number of Contacts = 6
Contact Material = Phosphor Bronze
Pitch = 1mm
Mounting Type = Surface Mount
Gender = Female
Termination Type = ZIF Bottom Contact
Body Orientation = Horizontal
Current Rating = 1A
Voltage Rating = 100 V ac/dc
Series = WR-FPC
Delivery on production packaging - Reel. This product is non-returnable.
6 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
6 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
6 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
CONNECTOR, FPC, RECEPTACLE, 6POS, 1ROW; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:WR-FPC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes
CONNECTOR, FPC, RECEPTACLE, 6POS, 1ROW; Pitch Spacing:1mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:WR-FPC Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
Product Number | 1225125 | 732-6017-6-ND | 78Y6975 |
Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Fpc, Receptacle, 6Pos, 1Row; Pitch Spacing Wurth Elektronik | |
Connector Type | FPC / FFC | FPC / FFC | |
Gender | Female / Jack | ||
Termination | ZIF Bottom Contact | Surface Mount | |
Mounting | Surface Mount | Surface Mount, Right Angle |