A range of 1.00mm Pitch Mezzanine IEEE 1386 Receptacles, Surface Mount (SMT) in Dual Row for Vertical Stacking applications.
Allows PCI and S-bus (IEEE 1386) mezzanine cards to connect to VMEbus and Multibus host boards. Suitable for LAN, WAN, telecommunication, PC and workstation applications. Shrouded leaf design (minimises damaging header contacts). Low insertion force sockets. High-temperature LCP housing for use with reflow solder processes. Antiflux design. Mated heights: 8 â 15mm (see combination guide)
Number of Contacts = 64
Number of Rows = 2
Pitch = 1mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 1A
Voltage Rating = 100 V
Series = PMC Mezzanine
A range of 1.00mm Pitch Mezzanine IEEE 1386 Receptacles, Surface Mount (SMT) in Dual Row for Vertical Stacking applications.
Allows PCI and S-bus (IEEE 1386) mezzanine cards to connect to VMEbus and Multibus host boards. Suitable for LAN, WAN, telecommunication, PC and workstation applications. Shrouded leaf design (minimises damaging header contacts). Low insertion force sockets. High-temperature LCP housing for use with reflow solder processes. Antiflux design. Mated heights: 8 â 15mm (see combination guide)
Number of Contacts = 64
Number of Rows = 2
Pitch = 1mm
Type = Board to Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 1A
Voltage Rating = 100 V
Series = PMC Mezzanine
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Molex, LLC
Win Source Part Number: 848452-71439-3164
Series: *
Package: Tube
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
CONNECTOR, STACKING, RCPT, 64POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts;
RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 4477224 | 848452-71439-3164 | 99K0404 |
Product Name | Rectangular Connectors - 71439-3164 | Connector, Stacking, Rcpt, 64Pos, 2Row; Mezzanine Connector Type Molex | |
Category | Board to Board Connector | ||
Termination | Solder | ||
Mounting | Surface Mount | Surface Mount | |
Voltage Rating | 100 volts |