The Hirose ST40X series of PCB mount plugs are designed as Input/output (I/O) connectors for small portable devices. The robust connectors feature a strong locking mechanism assuring connection reliability when mated. ST40X plugs also incorporate multiple polarisation keys preventing incorrect insertion of the plug to its mating half.
⢠Plugs with female contact. ⢠Standard type for top PCB mount. ⢠Black thermoplastic insulator, UL94V-0. ⢠Compact size, saving valuable board space. ⢠Polarisation keys, preventing angled or reverse insertion. ⢠Strong locking mechanism, ensuring reliable connection
⢠Mobile phones. ⢠Notebook computers. ⢠Digital cameras. ⢠PDA devices (Personal Digital Assistance)
Connector Type = Plug
Gender = Male
Number of Ways = 36
Mounting Type = PCB Mount
Termination Method = Solder
Contact Plating = Gold
Contact Material = Copper Alloy
Housing Material = Plastic
Colour = Black
Maximum Operating Temperature = +80°C
The Hirose ST40X series of PCB mount plugs are designed as Input/output (I/O) connectors for small portable devices. The robust connectors feature a strong locking mechanism assuring connection reliability when mated. ST40X plugs also incorporate multiple polarisation keys preventing incorrect insertion of the plug to its mating half.
⢠Plugs with female contact. ⢠Standard type for top PCB mount. ⢠Black thermoplastic insulator, UL94V-0. ⢠Compact size, saving valuable board space. ⢠Polarisation keys, preventing angled or reverse insertion. ⢠Strong locking mechanism, ensuring reliable connection
⢠Mobile phones. ⢠Notebook computers. ⢠Digital cameras. ⢠PDA devices (Personal Digital Assistance)
Connector Type = Plug
Gender = Male
Number of Ways = 36
Mounting Type = PCB Mount
Termination Method = Solder
Contact Plating = Gold
Contact Material = Copper Alloy
Housing Material = Plastic
Colour = Black
Maximum Operating Temperature = +80°C
36 Position Rectangular Plug Connector Solder Gold
CONNECTOR, I/O, PLUG, 1PORT, 36POS; No. of Contacts:36Contacts;
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1361399 | H125258-ND | 83Y6990 |
Product Name | Free Hanging, Panel Mount | Connector, I/o, Plug, 1Port, 36Pos; No. Of Contacts Hirose(Hrs) | |
Gender | Male / Plug | Male / Plug |