The DTS21N Series of Deutsch Hermetic Mill Spec Connectors provide a well built unit to the requirements of MIL-D-38999. Applications include: military ground support equipment, ordnance and shipboard installations, where mechanical forces and physical parameters are not subject to extreme or rapid environmental changes. All models are highly reliable and excellent quality.
Gender = Female
Contact Gender = Male
Shell Size = 11
Mounting Type = PCB Mount
Military Standard = MIL-DTL-38999
Termination Method = Solder
Mating Type = Threaded
Body Orientation = Straight
Series = DTS
Housing Material = Stainless Steel
RS Components, Ltd. | |
---|---|
Product Category | Board Mount Connectors |
Product Number | 8955787 |
Gender | Male / Plug; Female / Jack |