TE Connectivity Standard Circular Connectors 4-2172072-2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 4-2172072-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
4-2172072-2
Standard Circular Connectors 4-2172072-2
Body Features Circular Connector Insulation Material Type : Polyamide Shell Base Material : Brass Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Power Positions : 0 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Contact Layout Arrangement : Circular Reverse Gender : Yes Housing Features Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Board Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 8 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Shell Base Material : Brass
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 5
  • Number of Power Positions : 0
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Housing Features


  • Circular Connector Shell Size : 12

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Board
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 8
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Supplier's Site
Circular Connector Assemblies - A121948-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A121948-ND
Circular Connector Assemblies A121948-ND
5 Position Circular Connector Receptacle, Female Sockets Solder

5 Position Circular Connector Receptacle, Female Sockets Solder

Supplier's Site Datasheet
 - 9144493 - RS Components, Ltd.
Corby, Northants, United Kingdom
From TE Connectivity, this M12 connector is commonly used in sensor and automation applications, and has industry standard A-Coding. With a secure M12 screw connection offering a high degree of protection and stability, this M12 connector is well suited for use in industrial environments. Features and Benefits:. • Field Installable. • A-Coding. • Protected to IP67 Number of Contacts = 5 Gender = Female Mounting Type = PCB Mount Connector Size = Standard Termination Method = Solder Current Rating = 4A IP Rating = IP68 Contact Gender = Female Voltage Rating = 125 V Mating Type = Bayonet

From TE Connectivity, this M12 connector is commonly used in sensor and automation applications, and has industry standard A-Coding. With a secure M12 screw connection offering a high degree of protection and stability, this M12 connector is well suited for use in industrial environments.
Features and Benefits:. • Field Installable. • A-Coding. • Protected to IP67
Number of Contacts = 5
Gender = Female
Mounting Type = PCB Mount
Connector Size = Standard
Termination Method = Solder
Current Rating = 4A
IP Rating = IP68
Contact Gender = Female
Voltage Rating = 125 V
Mating Type = Bayonet

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors
Product Number 4-2172072-2 A121948-ND 9144493
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Receptacle, Female Sockets
Mounting Panel Mount Panel Mount, Through Hole, Right Angle PCB Mount
Current Rating 4.0 amps 4.0 amps 4.0 amps
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1634624-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 2.000 GHz
View Details
5 suppliers
Standard Circular Connectors - 1-293476-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1532177-0 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Current Rating 3.0 amps
View Details